☰
PLT-RFID-EL6E-USB-DEVKIT
PLT-RFID-EL6E-USB-DEVKIT
Obsolete
Description:  EL6E RFID DEVELOPMENT KIT
Manufacturer:  ThingMagic
History Price: $1159.46
In Stock: 32460
PLT-RFID-EL6E-USB-DEVKIT Specification
Specification
Part No
PLT-RFID-EL6E-USB-DEVKIT
Category
RFID Evaluation and Development Kits, Boards
Manufacturer
ThingMagic
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Read/Write
Frequency
-
For Use With/Related Products
EL6e
Supplied Contents
Board(s), Cable(s), Power Supply, Accessories
PLT-RFID-EL6E-USB-DEVKIT PDF Datasheet
PLT-RFID-EL6E-USB-DEVKIT Datasheet
Customer Reviews
4.95 out of 5.00 stars from 154 customer reviews from all over the world
Alice Fernanda Silva
Brazil
5 stars
2026-09-18 03:57
Excellent Product recommend
渡辺 大輔
Japan
5 stars
2026-09-18 03:49
Delivery is very fast and item packaging is ok. Item is undamaged and as described. Not tested yet.
Brian Martinez
United States
5 stars
2026-09-18 03:05
In the absence of testing everything correct and very fast, within the term they give
Érica Lima
Brazil
5 stars
2026-09-18 03:02
Product of excellent quality
Laura Johnson
United States
5 stars
2026-09-18 02:58
super fast shipping, have not tested yet but everything looks good thank you!
Zé Roberto Almeida
Brazil
5 stars
2026-09-18 01:49
Excellent Product, delivered super fast and quality, great seller!