☰
ASM2027
ASM2027
Active
Description:  ROBOTZERO PROCESSOR
Manufacturer:  TinyCircuits
Datasheet:   ASM2027 Datasheet
History Price: $49.95
In Stock: 33720
ASM2027 Specification
Specification
Part No
ASM2027
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
TinyCircuits
Series
SAM D
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
ARM? Cortex?-M0+
Platform
RobotZero
Utilized IC / Part
ATSAMD21G18A
Mounting Type
Fixed
Contents
Board(s)
ASM2027 PDF Datasheet
ASM2027 Compare Parts
  • ASM2027 vs ASM2022
  • ASM2027 vs ASM2021-R
  • ASM2027 vs ASM2001-R-L
  • Customer Reviews
    4.95 out of 5.00 stars from 130 customer reviews from all over the world
    Nicolás Esteban Herrera
    Spain
    5 stars
    2026-09-22 21:03
    Mui good seller all as it is described. Thank you very much
    Samuel Wright
    United States
    5 stars
    2026-09-22 17:25
    Everything as described
    Laura Dias Sra.
    Brazil
    5 stars
    2026-09-22 11:24
    Arrived quantities not right
    Victoria Scott
    United States
    5 stars
    2026-09-22 09:43
    that's it they work too thank you!
    Érica Santos Lima
    Brazil
    5 stars
    2026-09-22 08:49
    Great product recommend
    Jairo Nascimento
    Brazil
    5 stars
    2026-09-21 22:01
    I have not tested yet and then I cannot say whether it works or not!