XCL219B333F-EVB-01
XCL219B333F-EVB-01
Obsolete
Description:  HISAT-COT CONTROL 1A INDUCTOR BU
Manufacturer:  Torex Semiconductor
History Price: Obsolete
In Stock: 33600
XCL219B333F-EVB-01 Specification
Specification
Part No
XCL219B333F-EVB-01
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Torex Semiconductor
Series
XCL219
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Non-Isolated
Voltage - Output
-
Current - Output
3.3V
Voltage - Input
1A
Regulator Topology
2.5V ~ 5.5V
Frequency - Switching
Buck
Board Type
3MHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
XCL219B333FR-G
XCL219B333F-EVB-01 Related Parts
XCL206B123-EVB
XCL206B123-EVB
Torex Semiconductor
BOARD EVAL XCL206B123AR-G 1.2V
XCL206B153-EVB
XCL206B153-EVB
Torex Semiconductor
BOARD EVAL XCL206B153AR-G 1.5V
XCL206B183-EVB
XCL206B183-EVB
Torex Semiconductor
BOARD EVAL XCL206B183AR-G 1.8V
XCL206B283-EVB
XCL206B283-EVB
Torex Semiconductor
BOARD EVAL XCL206B283AR-G 2.8V
XCL206B303-EVB
XCL206B303-EVB
Torex Semiconductor
BOARD EVAL XCL206B303AR-G 3.0V
XCL231B0K1H-5V-EVB-01
XCL231B0K1H-5V-EVB-01
Torex Semiconductor
EVAL BOARD FOR XCL231B0K1H
XCL105C501H2-EVB-02
XCL105C501H2-EVB-02
Torex Semiconductor
1.4A, INDUCTOR BUILT-IN "MICRO D
XCL105D331H2-EVB-01
XCL105D331H2-EVB-01
Torex Semiconductor
1.4A, INDUCTOR BUILT-IN "MICRO D
XCL219B183F-EVB-01
XCL219B183F-EVB-01
Torex Semiconductor
HISAT-COT CONTROL 1A INDUCTOR BU
XCL220B183F-EVB-01
XCL220B183F-EVB-01
Torex Semiconductor
HISAT-COT CONTROL 1A INDUCTOR BU
XCL220B333F-EVB-01
XCL220B333F-EVB-01
Torex Semiconductor
HISAT-COT CONTROL 1A INDUCTOR BU
XCL230B0K1H-3.3V-EVB-01
XCL230B0K1H-3.3V-EVB-01
Torex Semiconductor
EVAL BOARD FOR XCL230B0K1H
XCL219B333F-EVB-01 Compare Parts
  • XCL219B333F-EVB-01 vs XCL206B303-EVB
  • XCL219B333F-EVB-01 vs XCL206B283-EVB
  • XCL219B333F-EVB-01 vs XCL206B183-EVB
  • XCL219B333F-EVB-01 vs XCL206B153-EVB
  • XCL219B333F-EVB-01 vs XCL206B123-EVB
  • XCL219B333F-EVB-01 vs XCL231B0K1H-3.3V-EVB-01
  • XCL219B333F-EVB-01 vs XCL230B0K1H-5V-EVB-01
  • XCL219B333F-EVB-01 vs XCL230B0K1H-3.3V-EVB-01
  • XCL219B333F-EVB-01 vs XCL220B333F-EVB-01
  • XCL219B333F-EVB-01 vs XCL220B183F-EVB-01
  • XCL219B333F-EVB-01 vs XCL219B183F-EVB-01
  • XCL219B333F-EVB-01 vs XCL105D331H2-EVB-01
  • XCL219B333F-EVB-01 vs XCL105C501H2-EVB-02
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery