☰
TDTTP2500P100-KIT
TDTTP2500P100-KIT
Obsolete
Description:  2.5KW TOTEM-POLE PFC EVAL KIT
Manufacturer:  Transphorm Inc
History Price: Obsolete
In Stock: 44880
TDTTP2500P100-KIT Specification
Specification
Part No
TDTTP2500P100-KIT
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Transphorm Inc
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
AC/DC, Primary Side and PFC
Outputs and Type
1, Non-Isolated
Voltage - Output
2.5 kW
Current - Output
390V
Voltage - Input
-
Regulator Topology
85 ~ 265 VAC
Frequency - Switching
-
Board Type
100kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
TPH3212PS
TDTTP2500P100-KIT Compare Parts
  • TDTTP2500P100-KIT vs TDTTP4000W066B-KIT
  • TDTTP2500P100-KIT vs TDTTP4000W065AN-KIT
  • TDTTP2500P100-KIT vs TDTTP2500B066B-KIT
  • Customer Reviews
    4.95 out of 5.00 stars from 127 customer reviews from all over the world
    Sarah Green
    United States
    5 stars
    2026-09-17 23:00
    Not yet tested but according to the photos
    Oscar Felipe
    Spain
    5 stars
    2026-09-17 19:07
    Very well and pretty fast shipping
    Élodie Lemoine
    France
    5 stars
    2026-09-17 19:06
    Packed perfectly and have arrived super fast, in a week.
    Many thanks!!
    Sarah Gagnon
    Canada
    5 stars
    2026-09-17 18:16
    plugged one into my guitar amp and my Reverb works like new again. Thanks!
    Anthony Wilson
    Canada
    5 stars
    2026-09-17 18:08
    Item received in time as ordered
    Davi Miguel
    Brazil
    5 stars
    2026-09-17 18:04
    Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase