☰
AXO215-EVB3
AXO215-EVB3
Obsolete
Description:  EVALUATION BOARD FOR AXO215
Manufacturer:  Tronics
Datasheet:   AXO215-EVB3 Datasheet
History Price: Obsolete
In Stock: 24720
AXO215-EVB3 Specification
Specification
Part No
AXO215-EVB3
Category
Sensor Evaluation Boards
Manufacturer
Tronics
Series
AXO?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 1 Axis
Sensing Range
?5g
Interface
SPI
Sensitivity
-
Voltage - Supply
4.75V ~ 5.25V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
AXO215
AXO215-EVB3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 119 customer reviews from all over the world
Vanessa De Luca
Italy
4 stars
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time