☰
AXO315-EVB3
AXO315-EVB3
Active
Description:  AXO315 EVAL BOARD
Manufacturer:  Tronics
Datasheet:   AXO315-EVB3 Datasheet
History Price: $971.21
In Stock: 23360
AXO315-EVB3 Specification
Specification
Part No
AXO315-EVB3
Category
Sensor Evaluation Boards
Manufacturer
Tronics
Series
AXO?
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Accelerometer, 1 Axis
Sensing Range
?4g
Interface
Serial, SPI
Sensitivity
-
Voltage - Supply
4.75V ~ 5.25V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
AXO315
AXO315-EVB3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Wagner
Brazil
5 stars
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
5 stars
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
5 stars
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
5 stars
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
5 stars
2026-09-20 02:17
Received on time
Simón
Spain
5 stars
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****