Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Sensor Evaluation Boards
/ Tronics GYPRO2300-EVB2
GYPRO2300-EVB2
Not For New Designs
Sensor Evaluation Boards
Description:
EVALUATION BOARD FOR GYPRO2300
Manufacturer:
Tronics
Datasheet:
GYPRO2300-EVB2 Datasheet
History Price: $818.07
In Stock: 10720
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
GYPRO2300-EVB2 Specification
Specification
Part No
GYPRO2300-EVB2
Category
Sensor Evaluation Boards
Manufacturer
Tronics
Series
GYPRO?
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Gyroscope, 1 Axis
Sensing Range
?00?sec
Interface
SPI
Sensitivity
-
Voltage - Supply
4.75V ~ 5.25V
Embedded
No
Supplied Contents
Board(s)
Utilized IC / Part
GYPRO2300
GYPRO2300-EVB2 PDF Datasheet
GYPRO2300-EVB2 Datasheet
Click and Download: GYPRO2300-EVB2 Datasheet
Customer Reviews
4.95 out of 5.00 stars from 175 customer reviews from all over the world
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time
Simón
Spain
2026-09-20 01:55
Everything is correct. Very fast!!!!! Excellent!!!! To *****
Lorenzo Caputo
Italy
2026-09-19 09:31
They look a little light in weight, I hope they hold the current of the original datasheet
Émilienne Giraud
France
2026-09-19 04:35
Great thank you
Maxence Dupuy
France
2026-09-19 04:30
Great thank you