MAL219699003E3
MAL219699003E3
Active
Description:  MINI CHARGER 5V
Manufacturer:  Vishay Beyschlag
History Price: $45.45
In Stock: 31200
MAL219699003E3 Specification
Specification
Part No
MAL219699003E3
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Vishay Beyschlag
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Capacitor Charger
Embedded
-
Utilized IC / Part
BQ24095, TPS610997
Primary Attributes
-
Supplied Contents
Board(s)
MAL219699003E3 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 68 customer reviews from all over the world
Livia de Boer
Netherlands
5 stars
2026-03-20 04:51
fast shipping, good quality.
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.