☰
201877
201877
Active
Description:  BME280-BREAKOUT (HUMIDITY. PRESS
Manufacturer:  Watterott Electronic
Datasheet:   201877 Datasheet
History Price: $13.05
In Stock: 7120
201877 Specification
Specification
Part No
201877
Category
Sensor Evaluation Boards
Manufacturer
Watterott Electronic
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Sensor Type
Humidity, Pressure, Temperature
Sensing Range
300 ~ 1100 hPa
Interface
I2C, Serial, SPI
Sensitivity
-
Voltage - Supply
3V ~ 5.5V
Embedded
-
Supplied Contents
Board(s)
Utilized IC / Part
BME280
201877 PDF Datasheet
201877 Related Parts
201878
201878
Watterott Electronic
BME680-BREAKOUT (HUMIDITY. PRESS
20160148
20160148
Watterott Electronic
HDC1080-BREAKOUT (HUMIDITY AND T
20190001
20190001
Watterott Electronic
BMP388-BREAKOUT (PRESSURE & TEMP
201875-001
201875-001
Watterott Electronic
ACS724 CURRENT SENSOR BREAKOUT +
201875-002
201875-002
Watterott Electronic
ACS724 CURRENT SENSOR BREAKOUT +
201875-003
201875-003
Watterott Electronic
ACS724 CURRENT SENSOR BREAKOUT +
201875-004
201875-004
Watterott Electronic
ACS724 CURRENT SENSOR BREAKOUT 2
201876-002
201876-002
Watterott Electronic
ACS725 STROMSENSOR BREAKOUT +-30
201876-003
201876-003
Watterott Electronic
ACS725 STROMSENSOR BREAKOUT 10A
201876-001
201876-001
Watterott Electronic
ACS725 STROMSENSOR BREAKOUT +-10
201877 Compare Parts
  • 201877 vs 201876-002
  • 201877 vs 201875-004
  • 201877 vs 201875-003
  • 201877 vs 201875-002
  • 201877 vs 201875-001
  • 201877 vs 20190001
  • 201877 vs 20160148
  • 201877 vs 201878
  • 201877 vs 201876-001
  • Customer Reviews
    4.95 out of 5.00 stars from 155 customer reviews from all over the world
    Amelie Bauer
    Germany
    5 stars
    2026-09-21 00:15
    Fast Shipping, good item, thank you.
    Johanna Müller
    Germany
    5 stars
    2026-09-20 21:23
    Very good stuff, works fine. Satisfied
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast