WIZ100SR-EVB
WIZ100SR-EVB
Not For New Designs
Description:  EVALUATION MODULE
Manufacturer:  WIZnet
History Price: $50
In Stock: 18000
WIZ100SR-EVB Specification
Specification
Part No
WIZ100SR-EVB
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
WIZnet
Series
-
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
Ethernet
Embedded
-
Utilized IC / Part
WIZ100SR
Primary Attributes
-
Supplied Contents
Board(s), Cable(s), Power Supply
WIZ100SR-EVB PDF Datasheet
WIZ100SR-EVB Related Parts
WIZ105SR-EVB
WIZ105SR-EVB
WIZnet
EVALUATION MODULE
WIZ107SR-EVB
WIZ107SR-EVB
WIZnet
EVALUATION MODULE
WIZ108SR-EVB
WIZ108SR-EVB
WIZnet
EVALUATION MODULE
WIZ120SR-EVB
WIZ120SR-EVB
WIZnet
EVALUATION MODULE
WIZ140SR-EVB
WIZ140SR-EVB
WIZnet
EVALUATION MODULE
WIZ145SR-EVB
WIZ145SR-EVB
WIZnet
EVALUATION MODULE
WIZ550S2E-232
WIZ550S2E-232
WIZnet
WIZ550S2E+RS-232 BASE BOARD
WIZ550S2E-232-EVB
WIZ550S2E-232-EVB
WIZnet
EVALUATION MODULE
WIZ550S2E-485
WIZ550S2E-485
WIZnet
WIZ550S2E+RS485/422 BASE BOARD
WIZ550S2E-485-EVB
WIZ550S2E-485-EVB
WIZnet
EVALUATION MODULE
WIZ550SR-EVB
WIZ550SR-EVB
WIZnet
EVALUATION MODULE
WIZ550WEB-EVB
WIZ550WEB-EVB
WIZnet
EVALUATION BOARD FOR WIZ550WEB
WIZ100SR-EVB Compare Parts
  • WIZ100SR-EVB vs WIZ550WEB-EVB
  • WIZ100SR-EVB vs WIZ550SR-EVB
  • WIZ100SR-EVB vs WIZ550S2E-485-EVB
  • WIZ100SR-EVB vs WIZ550S2E-485
  • WIZ100SR-EVB vs WIZ550S2E-232-EVB
  • WIZ100SR-EVB vs WIZ550S2E-232
  • WIZ100SR-EVB vs WIZ145SR-EVB
  • WIZ100SR-EVB vs WIZ140SR-EVB
  • WIZ100SR-EVB vs WIZ120SR-EVB
  • WIZ100SR-EVB vs WIZ108SR-EVB
  • WIZ100SR-EVB vs WIZ107SR-EVB
  • WIZ100SR-EVB vs WIZ105SR-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Ana Beatriz
    Brazil
    5 stars
    2026-03-28 18:30
    Received. Still were not tested. Thank you
    Renata Cristina Oliveira
    Brazil
    5 stars
    2026-03-28 07:08
    Arrived fast and as described in the ad. Thank you!
    Martín Pacheco
    Spain
    5 stars
    2026-03-28 01:13
    All perfect thank you
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.