CGHV27030S-AMP2
CGHV27030S-AMP2
Not For New Designs
Description:  CGHV27030S DEV BOARD WITH HEMT
Manufacturer:  Wolfspeed
History Price: $676.775
In Stock: 43600
CGHV27030S-AMP2 Specification
Specification
Part No
CGHV27030S-AMP2
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Box
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transistor
For Use With/Related Products
2.5GHz ~ 2.7GHz
Supplied Contents
CGHV27030S
Type
Board(s)
CGHV27030S-AMP2 PDF Datasheet
CGHV27030S-AMP2 Related Parts
CGH40006P-TB
CGH40006P-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40006P
CGH40006S-AMP1
CGH40006S-AMP1
Wolfspeed
FET RF HEMT 28V 100MA 440203
CGH40010F-AMP
CGH40010F-AMP
Wolfspeed
CGH40010F DEV BOARD WITH HEMT
CGH40010F-TB
CGH40010F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40010
CGH40025F-AMP
CGH40025F-AMP
Wolfspeed
CGH40025F DEV BOARD WITH HEMT
CGH40025F-TB
CGH40025F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40025
CGH40045F-TB
CGH40045F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40045
CGH40090PP-TB
CGH40090PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40090
CGH40120F-TB
CGH40120F-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40120
CGH40180PP-TB
CGH40180PP-TB
Wolfspeed
BOARD DEMO AMP CIRCUIT CGH40180
CGH55030F2-AMP
CGH55030F2-AMP
Wolfspeed
CGH55030F2 DEV BOARD WITH HEMT
CGHV14250F-AMP
CGHV14250F-AMP
Wolfspeed
CGHV14250F DEV BOARD WITH HEMT
CGHV27030S-AMP2 Compare Parts
  • CGHV27030S-AMP2 vs CGHV96050F2-TB
  • CGHV27030S-AMP2 vs CGHV96050F2-AMP
  • CGHV27030S-AMP2 vs CGHV59350F-TB
  • CGHV27030S-AMP2 vs CGHV59350F-AMP
  • CGHV27030S-AMP2 vs CGHV59070F-TB
  • CGHV27030S-AMP2 vs CGHV50200F-AMP
  • CGHV27030S-AMP2 vs CGHV40200PP-TB
  • CGHV27030S-AMP2 vs CGHV40200PP-AMP
  • CGHV27030S-AMP2 vs CGHV40100P-AMP
  • CGHV27030S-AMP2 vs CGHV40100F-TB
  • CGHV27030S-AMP2 vs CGHV40100F-AMP
  • CGHV27030S-AMP2 vs CGHV40050F-TB
  • CGHV27030S-AMP2 vs CGHV40050F-AMP
  • CGHV27030S-AMP2 vs CGHV40030-TB
  • CGHV27030S-AMP2 vs CGHV40030F-AMP2
  • CGHV27030S-AMP2 vs CGHV38375F-AMP
  • CGHV27030S-AMP2 vs CGHV35400F-TB
  • CGHV27030S-AMP2 vs CGHV35400F1-AMP
  • CGHV27030S-AMP2 vs CGHV35150-TB
  • CGHV27030S-AMP2 vs CGHV35150F-AMP
  • CGHV27030S-AMP2 vs CGHV31500F-TB
  • CGHV27030S-AMP2 vs CGHV31500F-AMP
  • CGHV27030S-AMP2 vs CGHV27200-TB
  • CGHV27030S-AMP2 vs CGHV27060MP-AMP3
  • CGHV27030S-AMP2 vs CGHV22200-TB
  • CGHV27030S-AMP2 vs CGHV1F025S-AMP1
  • CGHV27030S-AMP2 vs CGHV14500-TB
  • CGHV27030S-AMP2 vs CGHV14500F-AMP
  • CGHV27030S-AMP2 vs CGHV14250F-TB
  • CGHV27030S-AMP2 vs CGHV14250F-AMP
  • CGHV27030S-AMP2 vs CGH55030F2-AMP
  • CGHV27030S-AMP2 vs CGH40180PP-TB
  • CGHV27030S-AMP2 vs CGH40120F-TB
  • CGHV27030S-AMP2 vs CGH40090PP-TB
  • CGHV27030S-AMP2 vs CGH40045F-TB
  • CGHV27030S-AMP2 vs CGH40025F-TB
  • CGHV27030S-AMP2 vs CGH40025F-AMP
  • CGHV27030S-AMP2 vs CGH40010F-TB
  • CGHV27030S-AMP2 vs CGH40010F-AMP
  • CGHV27030S-AMP2 vs CGH40006S-AMP1
  • Customer Reviews
    4.95 out of 5.00 stars from 92 customer reviews from all over the world
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.