☰
CMPA2560025F-TB
CMPA2560025F-TB
Discontinued at Digi-Key
Description:  BOARD DEMO AMP CKT CMPA2560025F
Manufacturer:  Wolfspeed
History Price: Discontinued at Digi-Key
In Stock: 48240
CMPA2560025F-TB Specification
Specification
Part No
CMPA2560025F-TB
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Bulk
Status
Discontinued at Digi-Key
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
2.5GHz ~ 6GHz
Supplied Contents
CMPA2560025F
Type
Partially Populated Board - Main IC Not Included
CMPA2560025F-TB PDF Datasheet
CMPA2560025F-TB Related Parts
CMP4010-1-EVB
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA2560025F-TB Compare Parts
  • CMPA2560025F-TB vs CMPA901A035F-AMP
  • CMPA2560025F-TB vs CMPA901A020S-AMP1
  • CMPA2560025F-TB vs CMPA851A050S-AMP1
  • CMPA2560025F-TB vs CMPA851A050F-AMP
  • CMPA2560025F-TB vs CMPA801B030F-AMP
  • CMPA2560025F-TB vs CMPA801B025F-AMP
  • CMPA2560025F-TB vs CMPA601J025F-AMP
  • CMPA2560025F-TB vs CMPA601C025F-AMP
  • CMPA2560025F-TB vs CMPA5585030F-TB
  • CMPA2560025F-TB vs CMPA5585030F-AMP
  • CMPA2560025F-TB vs CMPA5585025F-TB
  • CMPA2560025F-TB vs CMPA5259100S-AMP1
  • CMPA2560025F-TB vs CMPA5259080S-AMP1
  • CMPA2560025F-TB vs CMPA5259050F-AMP
  • CMPA2560025F-TB vs CMPA5259025S-AMP1
  • CMPA2560025F-TB vs CMPA5259025F-AMP
  • CMPA2560025F-TB vs CMPA2738060F-AMP
  • CMPA2560025F-TB vs CMPA2735075F1-AMP
  • CMPA2560025F-TB vs CMPA2735030S-AMP1
  • CMPA2560025F-TB vs CMPA2735015S-AMP1
  • CMPA2560025F-TB vs CMPA2560025F-AMP
  • CMPA2560025F-TB vs CMPA1D1J001S-AMP1
  • CMPA2560025F-TB vs CMPA1D1E025F-TB
  • CMPA2560025F-TB vs CMPA1D1E025F-AMP
  • CMPA2560025F-TB vs CMPA1C1D080F-AMP
  • CMPA2560025F-TB vs CMPA0760020F-AMP
  • CMPA2560025F-TB vs CMPA0560008S-AMP1
  • CMPA2560025F-TB vs CMPA0530002S-AMP1
  • CMPA2560025F-TB vs CMPA0527005F-AMP1
  • CMPA2560025F-TB vs CMPA0060025F-TB
  • CMPA2560025F-TB vs CMPA0060025F-AMP
  • CMPA2560025F-TB vs CMPA0060025F1-AMP
  • CMPA2560025F-TB vs CMPA0060002F-TB
  • CMPA2560025F-TB vs CMPA0060002F-AMP
  • CMPA2560025F-TB vs CMP9377-U-EVB
  • CMPA2560025F-TB vs CMP9377-S-EVB
  • CMPA2560025F-TB vs CMP9010-1-EVB
  • CMPA2560025F-TB vs CMP9010-1C-EVB
  • CMPA2560025F-TB vs CMP535-1-EVB
  • CMPA2560025F-TB vs CMP4010-1-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 119 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.