CMPA5259080S-AMP1
CMPA5259080S-AMP1
Not For New Designs
Description:  5.2-5.9GHZ, AMP W/ CMPA5259080S
Manufacturer:  Wolfspeed
History Price: $1323.92
In Stock: 19600
CMPA5259080S-AMP1 Specification
Specification
Part No
CMPA5259080S-AMP1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
5GHz ~ 5.9GHz
Supplied Contents
CMPA5259080S
Type
Board(s)
CMPA5259080S-AMP1 PDF Datasheet
CMPA5259080S-AMP1 Related Parts
CMP4010-1-EVB
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA5259080S-AMP1 Description
The Wolfspeed CMPA5259080S-AMP1 is a high-performance, high-frequency power amplifier designed for various applications, including telecommunications, radar, and industrial systems. This device is part of Wolfspeed%27s extensive portfolio of RF (Radio Frequency) and microwave components, known for their efficiency, reliability, and advanced performance characteristics. The CMPA5259080S-AMP1 is particularly suitable for applications requiring high power density and linearity.

## Key Specifications:

1. Device Type: Power Amplifier
2. Frequency Range: 5.2 GHz to 5.9 GHz
3. Output Power: 80 W (typical)
4. Gain: 20 dB (typical)
5. Power Added Efficiency (PAE): 50% (typical)
6. Input Power: 20 dBm (typical)
7. Supply Voltage (V_DD): 28 V
8. Thermal Resistance: 0.5 °C/W (junction-to-case)
9. Package Type: Flanged ceramic package
10. Operating Temperature Range: -40°C to +85°C
11. Weight: Approximately 0.5 kg

## Features:

- High Output Power: The CMPA5259080S-AMP1 is capable of delivering up to 80 W of output power, making it suitable for high-power applications in telecommunications and radar systems.
- Wide Frequency Range: Operating within the 5.2 GHz to 5.9 GHz frequency range, this amplifier is ideal for various RF applications, including Wi-Fi, LTE, and other wireless communication standards.
- High Gain: With a typical gain of 20 dB, the amplifier provides significant signal amplification, ensuring effective transmission and reception of RF signals.
- Excellent Power Added Efficiency: The typical PAE of 50% indicates that the amplifier efficiently converts DC power into RF output power, minimizing energy loss and heat generation.
- Robust Thermal Management: The low thermal resistance ensures effective heat dissipation, allowing the amplifier to operate reliably under high power conditions without overheating.
- Durable Package Design: The flanged ceramic package provides mechanical stability and protection against environmental factors, making it suitable for demanding applications.

## Applications:

- Telecommunications: The CMPA5259080S-AMP1 is widely used in base stations and other telecommunications equipment, where high power and efficiency are essential for reliable communication.
- Radar Systems: Its high output power and frequency range make it suitable for radar applications, including automotive radar and military radar systems.
- Industrial Equipment: The amplifier can be utilized in industrial RF applications, such as RF heating and plasma generation, where high power and precision are required.
- Wireless Communication: The device is ideal for various wireless communication applications, including point-to-point and point-to-multipoint systems, where robust signal transmission is critical.

## Conclusion:

The Wolfspeed CMPA5259080S-AMP1 is a powerful and efficient RF power amplifier that meets the demands of modern telecommunications, radar, and industrial applications. Its combination of high output power, wide frequency range, and excellent power added efficiency makes it an excellent choice for engineers looking to implement reliable and high-performance solutions in RF systems. With its robust design and advanced performance characteristics, the CMPA5259080S-AMP1 stands out as a valuable component in the field of RF and microwave technology.
CMPA5259080S-AMP1 Compare Parts
  • CMPA5259080S-AMP1 vs CMPA901A035F-AMP
  • CMPA5259080S-AMP1 vs CMPA901A020S-AMP1
  • CMPA5259080S-AMP1 vs CMPA851A050S-AMP1
  • CMPA5259080S-AMP1 vs CMPA851A050F-AMP
  • CMPA5259080S-AMP1 vs CMPA801B030F-AMP
  • CMPA5259080S-AMP1 vs CMPA801B025F-AMP
  • CMPA5259080S-AMP1 vs CMPA601J025F-AMP
  • CMPA5259080S-AMP1 vs CMPA601C025F-AMP
  • CMPA5259080S-AMP1 vs CMPA5585030F-TB
  • CMPA5259080S-AMP1 vs CMPA5585030F-AMP
  • CMPA5259080S-AMP1 vs CMPA5585025F-TB
  • CMPA5259080S-AMP1 vs CMPA5259100S-AMP1
  • CMPA5259080S-AMP1 vs CMPA5259050F-AMP
  • CMPA5259080S-AMP1 vs CMPA5259025S-AMP1
  • CMPA5259080S-AMP1 vs CMPA5259025F-AMP
  • CMPA5259080S-AMP1 vs CMPA2738060F-AMP
  • CMPA5259080S-AMP1 vs CMPA2735075F1-AMP
  • CMPA5259080S-AMP1 vs CMPA2735030S-AMP1
  • CMPA5259080S-AMP1 vs CMPA2735015S-AMP1
  • CMPA5259080S-AMP1 vs CMPA2560025F-TB
  • CMPA5259080S-AMP1 vs CMPA2560025F-AMP
  • CMPA5259080S-AMP1 vs CMPA1D1J001S-AMP1
  • CMPA5259080S-AMP1 vs CMPA1D1E025F-TB
  • CMPA5259080S-AMP1 vs CMPA1D1E025F-AMP
  • CMPA5259080S-AMP1 vs CMPA1C1D080F-AMP
  • CMPA5259080S-AMP1 vs CMPA0760020F-AMP
  • CMPA5259080S-AMP1 vs CMPA0560008S-AMP1
  • CMPA5259080S-AMP1 vs CMPA0530002S-AMP1
  • CMPA5259080S-AMP1 vs CMPA0527005F-AMP1
  • CMPA5259080S-AMP1 vs CMPA0060025F-TB
  • CMPA5259080S-AMP1 vs CMPA0060025F-AMP
  • CMPA5259080S-AMP1 vs CMPA0060025F1-AMP
  • CMPA5259080S-AMP1 vs CMPA0060002F-TB
  • CMPA5259080S-AMP1 vs CMPA0060002F-AMP
  • CMPA5259080S-AMP1 vs CMP9377-U-EVB
  • CMPA5259080S-AMP1 vs CMP9377-S-EVB
  • CMPA5259080S-AMP1 vs CMP9010-1-EVB
  • CMPA5259080S-AMP1 vs CMP9010-1C-EVB
  • CMPA5259080S-AMP1 vs CMP535-1-EVB
  • CMPA5259080S-AMP1 vs CMP4010-1-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.