Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Wolfspeed CMPA5585025F-AMP
CMPA5585025F-AMP
Obsolete
RF Evaluation and Development Kits, Boards
Description:
AMPLIFIER, 5.5-8.5GHZ, CMPA55850
Manufacturer:
Wolfspeed
Datasheet:
CMPA5585025F-AMP Datasheet
History Price: Obsolete
In Stock: 1920
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CMPA5585025F-AMP Specification
Specification
Part No
CMPA5585025F-AMP
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
5.5GHz ~ 8.5GHz
Supplied Contents
CMPA5585025F
Type
Board(s)
CMPA5585025F-AMP Related Parts
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA5585025F-AMP Compare Parts
CMPA5585025F-AMP vs CMPA901A035F-AMP
CMPA5585025F-AMP vs CMPA901A020S-AMP1
CMPA5585025F-AMP vs CMPA851A050S-AMP1
CMPA5585025F-AMP vs CMPA851A050F-AMP
CMPA5585025F-AMP vs CMPA801B030F-AMP
CMPA5585025F-AMP vs CMPA801B025F-AMP
CMPA5585025F-AMP vs CMPA601J025F-AMP
CMPA5585025F-AMP vs CMPA601C025F-AMP
CMPA5585025F-AMP vs CMPA5585030F-TB
CMPA5585025F-AMP vs CMPA5585030F-AMP
CMPA5585025F-AMP vs CMPA5585025F-TB
CMPA5585025F-AMP vs CMPA5259100S-AMP1
CMPA5585025F-AMP vs CMPA5259080S-AMP1
CMPA5585025F-AMP vs CMPA5259050F-AMP
CMPA5585025F-AMP vs CMPA5259025S-AMP1
CMPA5585025F-AMP vs CMPA5259025F-AMP
CMPA5585025F-AMP vs CMPA2738060F-AMP
CMPA5585025F-AMP vs CMPA2735075F1-AMP
CMPA5585025F-AMP vs CMPA2735030S-AMP1
CMPA5585025F-AMP vs CMPA2735015S-AMP1
CMPA5585025F-AMP vs CMPA2560025F-TB
CMPA5585025F-AMP vs CMPA2560025F-AMP
CMPA5585025F-AMP vs CMPA1D1J001S-AMP1
CMPA5585025F-AMP vs CMPA1D1E025F-TB
CMPA5585025F-AMP vs CMPA1D1E025F-AMP
CMPA5585025F-AMP vs CMPA1C1D080F-AMP
CMPA5585025F-AMP vs CMPA0760020F-AMP
CMPA5585025F-AMP vs CMPA0560008S-AMP1
CMPA5585025F-AMP vs CMPA0530002S-AMP1
CMPA5585025F-AMP vs CMPA0527005F-AMP1
CMPA5585025F-AMP vs CMPA0060025F-TB
CMPA5585025F-AMP vs CMPA0060025F-AMP
CMPA5585025F-AMP vs CMPA0060025F1-AMP
CMPA5585025F-AMP vs CMPA0060002F-TB
CMPA5585025F-AMP vs CMPA0060002F-AMP
CMPA5585025F-AMP vs CMP9377-U-EVB
CMPA5585025F-AMP vs CMP9377-S-EVB
CMPA5585025F-AMP vs CMP9010-1-EVB
CMPA5585025F-AMP vs CMP9010-1C-EVB
CMPA5585025F-AMP vs CMP535-1-EVB
Customer Reviews
4.95 out of 5.00 stars from 115 customer reviews from all over the world
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect
Fernando Javier
Spain
2026-09-20 02:52
All well I recommend seller
Léo Dufour
France
2026-09-20 02:17
Received on time