CMPA851A050F-AMP
CMPA851A050F-AMP
Active
Description:  CMPA851A050F EVALUATION BOARD
Manufacturer:  Wolfspeed
History Price: $1552.5
In Stock: 32800
CMPA851A050F-AMP Specification
Specification
Part No
CMPA851A050F-AMP
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Amplifier
For Use With/Related Products
8.5GHz ~ 10.5GHz
Supplied Contents
CMPA851A050F
Type
Board(s)
CMPA851A050F-AMP Related Parts
CMP4010-1-EVB
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA851A050F-AMP Compare Parts
  • CMPA851A050F-AMP vs CMPA901A035F-AMP
  • CMPA851A050F-AMP vs CMPA901A020S-AMP1
  • CMPA851A050F-AMP vs CMPA851A050S-AMP1
  • CMPA851A050F-AMP vs CMPA801B030F-AMP
  • CMPA851A050F-AMP vs CMPA801B025F-AMP
  • CMPA851A050F-AMP vs CMPA601J025F-AMP
  • CMPA851A050F-AMP vs CMPA601C025F-AMP
  • CMPA851A050F-AMP vs CMPA5585030F-TB
  • CMPA851A050F-AMP vs CMPA5585030F-AMP
  • CMPA851A050F-AMP vs CMPA5585025F-TB
  • CMPA851A050F-AMP vs CMPA5259100S-AMP1
  • CMPA851A050F-AMP vs CMPA5259080S-AMP1
  • CMPA851A050F-AMP vs CMPA5259050F-AMP
  • CMPA851A050F-AMP vs CMPA5259025S-AMP1
  • CMPA851A050F-AMP vs CMPA5259025F-AMP
  • CMPA851A050F-AMP vs CMPA2738060F-AMP
  • CMPA851A050F-AMP vs CMPA2735075F1-AMP
  • CMPA851A050F-AMP vs CMPA2735030S-AMP1
  • CMPA851A050F-AMP vs CMPA2735015S-AMP1
  • CMPA851A050F-AMP vs CMPA2560025F-TB
  • CMPA851A050F-AMP vs CMPA2560025F-AMP
  • CMPA851A050F-AMP vs CMPA1D1J001S-AMP1
  • CMPA851A050F-AMP vs CMPA1D1E025F-TB
  • CMPA851A050F-AMP vs CMPA1D1E025F-AMP
  • CMPA851A050F-AMP vs CMPA1C1D080F-AMP
  • CMPA851A050F-AMP vs CMPA0760020F-AMP
  • CMPA851A050F-AMP vs CMPA0560008S-AMP1
  • CMPA851A050F-AMP vs CMPA0530002S-AMP1
  • CMPA851A050F-AMP vs CMPA0527005F-AMP1
  • CMPA851A050F-AMP vs CMPA0060025F-TB
  • CMPA851A050F-AMP vs CMPA0060025F-AMP
  • CMPA851A050F-AMP vs CMPA0060025F1-AMP
  • CMPA851A050F-AMP vs CMPA0060002F-TB
  • CMPA851A050F-AMP vs CMPA0060002F-AMP
  • CMPA851A050F-AMP vs CMP9377-U-EVB
  • CMPA851A050F-AMP vs CMP9377-S-EVB
  • CMPA851A050F-AMP vs CMP9010-1-EVB
  • CMPA851A050F-AMP vs CMP9010-1C-EVB
  • CMPA851A050F-AMP vs CMP535-1-EVB
  • CMPA851A050F-AMP vs CMP4010-1-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Hans Müller
    Germany
    5 stars
    2026-03-27 20:25
    I'm very satisfied. Good product as promised and fast delivery. The seller is trustworthy. I will buy from this shop again.
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.