☰
CMPA901A020S-AMP1
CMPA901A020S-AMP1
Not For New Designs
Description:  9.0-10.0GHZ, AMP W/ CMPA901A020S
Manufacturer:  Wolfspeed
History Price: $921.84
In Stock: 12480
CMPA901A020S-AMP1 Specification
Specification
Part No
CMPA901A020S-AMP1
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
GaN
Packaging
Bulk
Status
Not For New Designs
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Amplifier
For Use With/Related Products
9GHz ~ 10GHz
Supplied Contents
CMPA901A020S
Type
Board(s)
CMPA901A020S-AMP1 PDF Datasheet
CMPA901A020S-AMP1 Related Parts
CMP4010-1-EVB
CMP4010-1-EVB
CEL
4010 PROGRAMMING/EVAL BOARD
CMP535-1-EVB
CMP535-1-EVB
CEL
CMP535, +20DBM EVAL BOARD
CMP9010-1C-EVB
CMP9010-1C-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9010-1-EVB
CMP9010-1-EVB
CEL
9010 PROGRAMMING/EVAL BOARD
CMP9377-S-EVB
CMP9377-S-EVB
CEL
SDIO EVAL BOARD
CMP9377-U-EVB
CMP9377-U-EVB
CEL
USB EVAL BOARD
CMPA0060002F-AMP
CMPA0060002F-AMP
Wolfspeed
CMPA0060002F DEV BOARD WITH HEMT
CMPA0060002F-TB
CMPA0060002F-TB
Wolfspeed
BOARD DEMO AMP CIRC CMPA0060002
CMPA0060025F1-AMP
CMPA0060025F1-AMP
Wolfspeed
0.02-6.0GHZ, AMP W/ CMPA0060025F
CMPA0060025F-AMP
CMPA0060025F-AMP
Wolfspeed
CMPA0060025F DEV BOARD WITH HEMT
CMPA0060025F-TB
CMPA0060025F-TB
Wolfspeed
BOARD DEMO AMP CKT CMPA0060025F
CMPA0527005F-AMP1
CMPA0527005F-AMP1
Wolfspeed
AMPLIFIER, 0.5-2.7GHZ, GAN MMIC
CMPA901A020S-AMP1 Compare Parts
  • CMPA901A020S-AMP1 vs CMPA901A035F-AMP
  • CMPA901A020S-AMP1 vs CMPA851A050S-AMP1
  • CMPA901A020S-AMP1 vs CMPA851A050F-AMP
  • CMPA901A020S-AMP1 vs CMPA801B030F-AMP
  • CMPA901A020S-AMP1 vs CMPA801B025F-AMP
  • CMPA901A020S-AMP1 vs CMPA601J025F-AMP
  • CMPA901A020S-AMP1 vs CMPA601C025F-AMP
  • CMPA901A020S-AMP1 vs CMPA5585030F-TB
  • CMPA901A020S-AMP1 vs CMPA5585030F-AMP
  • CMPA901A020S-AMP1 vs CMPA5585025F-TB
  • CMPA901A020S-AMP1 vs CMPA5259100S-AMP1
  • CMPA901A020S-AMP1 vs CMPA5259080S-AMP1
  • CMPA901A020S-AMP1 vs CMPA5259050F-AMP
  • CMPA901A020S-AMP1 vs CMPA5259025S-AMP1
  • CMPA901A020S-AMP1 vs CMPA5259025F-AMP
  • CMPA901A020S-AMP1 vs CMPA2738060F-AMP
  • CMPA901A020S-AMP1 vs CMPA2735075F1-AMP
  • CMPA901A020S-AMP1 vs CMPA2735030S-AMP1
  • CMPA901A020S-AMP1 vs CMPA2735015S-AMP1
  • CMPA901A020S-AMP1 vs CMPA2560025F-TB
  • CMPA901A020S-AMP1 vs CMPA2560025F-AMP
  • CMPA901A020S-AMP1 vs CMPA1D1J001S-AMP1
  • CMPA901A020S-AMP1 vs CMPA1D1E025F-TB
  • CMPA901A020S-AMP1 vs CMPA1D1E025F-AMP
  • CMPA901A020S-AMP1 vs CMPA1C1D080F-AMP
  • CMPA901A020S-AMP1 vs CMPA0760020F-AMP
  • CMPA901A020S-AMP1 vs CMPA0560008S-AMP1
  • CMPA901A020S-AMP1 vs CMPA0530002S-AMP1
  • CMPA901A020S-AMP1 vs CMPA0527005F-AMP1
  • CMPA901A020S-AMP1 vs CMPA0060025F-TB
  • CMPA901A020S-AMP1 vs CMPA0060025F-AMP
  • CMPA901A020S-AMP1 vs CMPA0060025F1-AMP
  • CMPA901A020S-AMP1 vs CMPA0060002F-TB
  • CMPA901A020S-AMP1 vs CMPA0060002F-AMP
  • CMPA901A020S-AMP1 vs CMP9377-U-EVB
  • CMPA901A020S-AMP1 vs CMP9377-S-EVB
  • CMPA901A020S-AMP1 vs CMP9010-1-EVB
  • CMPA901A020S-AMP1 vs CMP9010-1C-EVB
  • CMPA901A020S-AMP1 vs CMP535-1-EVB
  • CMPA901A020S-AMP1 vs CMP4010-1-EVB
  • Customer Reviews
    4.95 out of 5.00 stars from 147 customer reviews from all over the world
    Renata Souza Neto
    Brazil
    5 stars
    2026-09-20 04:04
    Arrived super fast, I haven't installed yet
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.