☰
CRD-001
CRD-001
Obsolete
Description:  BOARD EVAL ISOL SIC GATE DRIVER
Manufacturer:  Wolfspeed
Datasheet:   CRD-001 Datasheet
History Price: Obsolete
In Stock: 45000
CRD-001 Specification
Specification
Part No
CRD-001
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Gate Driver
Embedded
No
Utilized IC / Part
-
Primary Attributes
Isolated
Supplied Contents
Board(s)
CRD-001 Related Parts
CRD1171-2
CRD1171-2
Cirrus Logic
EVAL BOARD EV2 CRD1171
CRD1600-120W
CRD1600-120W
Cirrus Logic
REFERENCE DESIGN FOR CS1600
CRD42L52
CRD42L52
Cirrus Logic
EVAL BOARD FOR CS42L52
CRD48L10-4IN4OUT
CRD48L10-4IN4OUT
Cirrus Logic
EVAL BRD CHAS REF BOARD
CRD48L11
CRD48L11
Cirrus Logic
EVAL REFERENCE BOARD CS48L11
CRD49844
CRD49844
Cirrus Logic
EVAL BD - DSP REF DESIGN DAGDA 4
CRD5463PM-Z
CRD5463PM-Z
Cirrus Logic
REFERENCE DESIGN FOR POWER METER
CRD5490-Z
CRD5490-Z
Cirrus Logic
REFERENCE DESIGN FOR PWR METER
CRDSB30WX2
CRDSB30WX2
Cirrus Logic
REF BD SPEAKERBAR MSA/DSP PARTS
CRD1500-90WLLC
CRD1500-90WLLC
Cirrus Logic
REFERENCE DESIGN WITH 90W LLC
CRD1500-FB
CRD1500-FB
Cirrus Logic
REFERENCE DESIGN WITH 90W FB
CRD1601-120W-Z
CRD1601-120W-Z
Cirrus Logic
REF DESIGN BRD CS1601 W/120W LLC
CRD-001 Compare Parts
  • CRD-001 vs CRD5490-Z
  • CRD-001 vs CRD5463PM-Z
  • CRD-001 vs CRD49844
  • CRD-001 vs CRD48L11
  • CRD-001 vs CRD48L10-4IN4OUT
  • CRD-001 vs CRD42L52
  • CRD-001 vs CRD1600-120W
  • CRD-001 vs CRD1171-2
  • CRD-001 vs CRD8900A-1
  • CRD-001 vs CRD5463PM
  • CRD-001 vs CRD49834
  • CRD-001 vs CRD497024-DC53
  • CRD-001 vs CRD49700-USB
  • CRD-001 vs CRD48DV2-USB
  • CRD-001 vs CRD42L51
  • CRD-001 vs CRD42528
  • CRD-001 vs CRD4210
  • CRD-001 vs CRD1700-S-1
  • CRD-001 vs CRD1601-120W-Z
  • CRD-001 vs CRD1500-FB
  • CRD-001 vs CRD1500-90WLLC
  • CRD-001 vs CRD-5FF0912P
  • CRD-001 vs CRD300DA12E-XM3
  • CRD-001 vs CRD250DA12E-XM3
  • CRD-001 vs CRD200DA12E-XM3
  • CRD-001 vs CRD600DA12E-XM3
  • Customer Reviews
    4.95 out of 5.00 stars from 91 customer reviews from all over the world
    Elena Jimena
    Spain
    5 stars
    2026-09-20 03:53
    Quality product, fast shipping. Everything ok
    Felix Bauer
    Germany
    5 stars
    2026-09-20 03:35
    All as described like Again
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect