☰
CRD-15DD17P
CRD-15DD17P
Active
Description:  D2PAK, FLYBACK WIDE RANGING (300
Manufacturer:  Wolfspeed
Datasheet:   CRD-15DD17P Datasheet
History Price: $31.56
In Stock: 12880
CRD-15DD17P Specification
Specification
Part No
CRD-15DD17P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Down
Outputs and Type
1, Isolated
Voltage - Output
15 W
Current - Output
12V
Voltage - Input
1.3A
Regulator Topology
300V ~ 1200V
Frequency - Switching
Flyback
Board Type
100kHz
Supplied Contents
Fully Populated
Utilized IC / Part
Board(s)
Power - Output
C2M1000170J
CRD-15DD17P PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Oscar Felipe
Spain
5 stars
2026-09-17 19:07
Very well and pretty fast shipping
Élodie Lemoine
France
5 stars
2026-09-17 19:06
Packed perfectly and have arrived super fast, in a week.
Many thanks!!
Sarah Gagnon
Canada
5 stars
2026-09-17 18:16
plugged one into my guitar amp and my Reverb works like new again. Thanks!
Anthony Wilson
Canada
5 stars
2026-09-17 18:08
Item received in time as ordered
Davi Miguel
Brazil
5 stars
2026-09-17 18:04
Arrived in the stipulated price, and it was really what I expected, soon I will be making a new purchase
Patricia Brown
United States
5 stars
2026-09-17 17:31
Arrived in good condition and a bit earlier than expected. That said would love to see an option to combine packaging, so all items delivered at the same time.