Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Evaluation and Demonstration Boards and Kits
/ Wolfspeed CRD-5FF0912P
CRD-5FF0912P
Obsolete
Evaluation and Demonstration Boards and Kits
Description:
EVAL BOARD FOR C3M0120090J
Manufacturer:
Wolfspeed
Datasheet:
CRD-5FF0912P Datasheet
History Price: Obsolete
In Stock: 44880
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
CRD-5FF0912P Specification
Specification
Part No
CRD-5FF0912P
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Power Management
Function
Half H-Bridge Driver (External FET)
Embedded
-
Utilized IC / Part
C3M0120090J
Primary Attributes
-
Supplied Contents
Partially Populated Board(s) - Main IC Not Included
CRD-5FF0912P PDF Datasheet
CRD-5FF0912P Datasheet
Click and Download: CRD-5FF0912P Datasheet
CRD-5FF0912P Related Parts
CRD1171-2
Cirrus Logic
EVAL BOARD EV2 CRD1171
CRD1600-120W
Cirrus Logic
REFERENCE DESIGN FOR CS1600
CRD42L52
Cirrus Logic
EVAL BOARD FOR CS42L52
CRD48L10-4IN4OUT
Cirrus Logic
EVAL BRD CHAS REF BOARD
CRD48L11
Cirrus Logic
EVAL REFERENCE BOARD CS48L11
CRD49844
Cirrus Logic
EVAL BD - DSP REF DESIGN DAGDA 4
CRD5463PM-Z
Cirrus Logic
REFERENCE DESIGN FOR POWER METER
CRD5490-Z
Cirrus Logic
REFERENCE DESIGN FOR PWR METER
CRDSB30WX2
Cirrus Logic
REF BD SPEAKERBAR MSA/DSP PARTS
CRD1500-90WLLC
Cirrus Logic
REFERENCE DESIGN WITH 90W LLC
CRD1500-FB
Cirrus Logic
REFERENCE DESIGN WITH 90W FB
CRD1601-120W-Z
Cirrus Logic
REF DESIGN BRD CS1601 W/120W LLC
CRD-5FF0912P Compare Parts
CRD-5FF0912P vs CRD5490-Z
CRD-5FF0912P vs CRD5463PM-Z
CRD-5FF0912P vs CRD49844
CRD-5FF0912P vs CRD48L11
CRD-5FF0912P vs CRD48L10-4IN4OUT
CRD-5FF0912P vs CRD42L52
CRD-5FF0912P vs CRD1600-120W
CRD-5FF0912P vs CRD1171-2
CRD-5FF0912P vs CRD8900A-1
CRD-5FF0912P vs CRD5463PM
CRD-5FF0912P vs CRD49834
CRD-5FF0912P vs CRD497024-DC53
CRD-5FF0912P vs CRD49700-USB
CRD-5FF0912P vs CRD48DV2-USB
CRD-5FF0912P vs CRD42L51
CRD-5FF0912P vs CRD42528
CRD-5FF0912P vs CRD4210
CRD-5FF0912P vs CRD1700-S-1
CRD-5FF0912P vs CRD1601-120W-Z
CRD-5FF0912P vs CRD1500-FB
CRD-5FF0912P vs CRD1500-90WLLC
CRD-5FF0912P vs CRD300DA12E-XM3
CRD-5FF0912P vs CRD250DA12E-XM3
CRD-5FF0912P vs CRD200DA12E-XM3
CRD-5FF0912P vs CRD-001
CRD-5FF0912P vs CRD600DA12E-XM3
Customer Reviews
4.95 out of 5.00 stars from 127 customer reviews from all over the world
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund
Wagner
Brazil
2026-09-20 03:19
Thank you so much
Sofía Valentina Castro
Spain
2026-09-20 03:15
Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
Ugo Fontana
Italy
2026-09-20 03:10
All ok. Perfect