FXA/WS1A3640V1-08
FXA/WS1A3640V1-08
Active
Description:  39.5 DBM AVG, 48V, 3.3-3.6 GHZ E
Manufacturer:  Wolfspeed
History Price: $437.5
In Stock: 12800
FXA/WS1A3640V1-08 Specification
Specification
Part No
FXA/WS1A3640V1-08
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Power Amplifier
For Use With/Related Products
3.3GHz ~ 3.6GHz
Supplied Contents
WS1A3640
Type
Board(s)
FXA/WS1A3640V1-08 Related Parts
FXA/WS1A2639V1-05
FXA/WS1A2639V1-05
Wolfspeed
38.5 DBM AVG, 48V, 2.495-2.690 G
FXA/WS1A3640V1-07
FXA/WS1A3640V1-07
Wolfspeed
39.5 DBM AVG, 48V, 3.4-3.6 GHZ E
FXA/WS1A3640V1-09
FXA/WS1A3640V1-09
Wolfspeed
39.5 DBM AVG, 48V, 3.6-3.8 GHZ E
FXA/WS1A3640V1-10
FXA/WS1A3640V1-10
Wolfspeed
39.5 DBM AVG, 48V, 3.4-3.8 GHZ E
FXA/WS1A3940V1-04
FXA/WS1A3940V1-04
Wolfspeed
39.5 DBM AVG, 48V, 3.7-3.98 GHZ
FXA/WSGPA01V1-14
FXA/WSGPA01V1-14
Wolfspeed
10W, 48V, 3.3-3.6 GHZ EVALUATION
FXA/WSGPA01V1-15
FXA/WSGPA01V1-15
Wolfspeed
10W, 48V, 3.4-3.8 GHZ EVALUATION
FXA/WSGPA01V1-16
FXA/WSGPA01V1-16
Wolfspeed
10W, 48V, 3.4-3.6 GHZ EVALUATION
FXA/WSGPA01V1-17
FXA/WSGPA01V1-17
Wolfspeed
10W, 48V, 3.6-3.8 GHZ EVALUATION
FXA/WSGPA01V1-18
FXA/WSGPA01V1-18
Wolfspeed
10W, 48V, 3.7-3.98 GHZ EVALUATIO
FXA/WSGPA01V1-19
FXA/WSGPA01V1-19
Wolfspeed
10W, 48V, 2.496-2.690 GHZ EVALUA
FXA/WS1A3640V1-08 Compare Parts
  • FXA/WS1A3640V1-08 vs FXA/WSGPA01V1-18
  • FXA/WS1A3640V1-08 vs FXA/WSGPA01V1-17
  • FXA/WS1A3640V1-08 vs FXA/WSGPA01V1-16
  • FXA/WS1A3640V1-08 vs FXA/WSGPA01V1-15
  • FXA/WS1A3640V1-08 vs FXA/WSGPA01V1-14
  • FXA/WS1A3640V1-08 vs FXA/WS1A3940V1-04
  • FXA/WS1A3640V1-08 vs FXA/WS1A3640V1-10
  • FXA/WS1A3640V1-08 vs FXA/WS1A3640V1-09
  • FXA/WS1A3640V1-08 vs FXA/WS1A3640V1-07
  • FXA/WS1A3640V1-08 vs FXA/WS1A2639V1-05
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!
    Anna Sørensen
    Denmark
    5 stars
    2026-03-31 03:29
    At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
    Scott Hughes
    United States
    5 stars
    2026-03-30 22:45
    MXL7704-R3 as descried.
    Wojciech Nowak
    Poland
    5 stars
    2026-03-30 22:41
    rpi works like new
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!