☰
KIT-CRD-3DD12P
KIT-CRD-3DD12P
Obsolete
Description:  C3M SIC BUCK-BOOST EVAL KIT
Manufacturer:  Wolfspeed
History Price: Obsolete
In Stock: 1280
KIT-CRD-3DD12P Specification
Specification
Part No
KIT-CRD-3DD12P
Category
DC/DC & AC/DC (Off-Line) SMPS Evaluation Boards
Manufacturer
Wolfspeed
Series
-
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Main Purpose
DC/DC, Step Up or Down
Outputs and Type
1, Non-Isolated
Voltage - Output
800V
Current - Output
-
Voltage - Input
800V
Regulator Topology
Boost, Buck
Frequency - Switching
100kHz
Board Type
Fully Populated
Supplied Contents
Board(s)
Utilized IC / Part
-
Power - Output
2.5 kW
KIT-CRD-3DD12P PDF Datasheet
KIT-CRD-3DD12P Related Parts
KIT34704AEPEVBE
KIT34704AEPEVBE
NXP Semiconductors
KIT EVALUATION MC34704A 8CH
KIT34704BEPEVBE
KIT34704BEPEVBE
NXP Semiconductors
KIT EVALUATION MC34704B 5CH
KIT6W12VBIASICE3TOBO1
KIT6W12VBIASICE3TOBO1
Infineon Technologies
EVAL BOARD FOR ICE3RBR4765JZ
KIT6W12VICE5TOBO1
KIT6W12VICE5TOBO1
Infineon Technologies
EVAL BOARD FOR ICE5QSAG
KIT6W13VP7950VTOBO1
KIT6W13VP7950VTOBO1
Infineon Technologies
KIT_6W_13V_P7_950V BIAS BOARD
KIT6W18VP7950VTOBO1
KIT6W18VP7950VTOBO1
Infineon Technologies
IN POWER SUPPLIES THAT ARE USED
KITPF3000FRDMEVM
KITPF3000FRDMEVM
NXP Semiconductors
EVALUATION KIT PF3000 PMIC
KITVR5500AEEVM
KITVR5500AEEVM
NXP Semiconductors
KITVR5500AEEVM
KIT18730EPEVBE
KIT18730EPEVBE
NXP Semiconductors
KIT FOR MPC18730 PMIC
KIT33394DWBEVB
KIT33394DWBEVB
NXP Semiconductors
KIT EVAL FOR MC33394 8X PWR SPLY
KIT33701DWBEVB
KIT33701DWBEVB
NXP Semiconductors
KIT FOR 33701 POWER SUPPLY
KIT33702DWBEVB
KIT33702DWBEVB
NXP Semiconductors
KIT FEATURES THE MC34701
KIT-CRD-3DD12P Compare Parts
  • KIT-CRD-3DD12P vs KITPF3000FRDMEVM
  • KIT-CRD-3DD12P vs KIT6W18VP7950VTOBO1
  • KIT-CRD-3DD12P vs KIT6W13VP7950VTOBO1
  • KIT-CRD-3DD12P vs KIT6W12VICE5TOBO1
  • KIT-CRD-3DD12P vs KIT6W12VBIASICE3TOBO1
  • KIT-CRD-3DD12P vs KIT34704BEPEVBE
  • KIT-CRD-3DD12P vs KIT34704AEPEVBE
  • KIT-CRD-3DD12P vs KITPF5300SKTEVM
  • KIT-CRD-3DD12P vs KITPF5300FRDMEVM
  • KIT-CRD-3DD12P vs KITFS5600FRDMEVM
  • KIT-CRD-3DD12P vs KIT34727FCEVBE
  • KIT-CRD-3DD12P vs KIT34717EPEVBE
  • KIT-CRD-3DD12P vs KIT34716EPEVBE
  • KIT-CRD-3DD12P vs KIT34713EPEVBE
  • KIT-CRD-3DD12P vs KIT34712EPEVBE
  • KIT-CRD-3DD12P vs KIT34700EPEVBE
  • KIT-CRD-3DD12P vs KIT34670EGEVBE
  • KIT-CRD-3DD12P vs KIT33730EKEVBE
  • KIT-CRD-3DD12P vs KIT33702DWBEVB
  • KIT-CRD-3DD12P vs KIT33701DWBEVB
  • KIT-CRD-3DD12P vs KIT33394DWBEVB
  • KIT-CRD-3DD12P vs KIT18730EPEVBE
  • Customer Reviews
    4.95 out of 5.00 stars from 107 customer reviews from all over the world
    Léonie Picard
    France
    5 stars
    2026-09-21 18:28
    No problem-compliant product and nice seller
    Steven Allen
    United States
    5 stars
    2026-09-21 18:24
    Arrived a month earlier. Recommendable
    Alexander King
    United States
    5 stars
    2026-09-21 18:08
    Raoida delivery, all right.
    Jessica Young
    United States
    5 stars
    2026-09-21 13:38
    Order received quickly. A circuit among the 10 receipts has been tested and it works normally. I recommend this seller.
    Robert Harris
    United States
    5 stars
    2026-09-21 12:07
    tested 10 of 5000 so far and works perfectly
    Quentin Roussel
    France
    5 stars
    2026-09-21 11:36
    Perfectly matches the description