Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
RF Evaluation and Development Kits, Boards
/ Wurth Elektronik 2605050000000
2605050000000
Active
RF Evaluation and Development Kits, Boards
Description:
AMB8426-EV EVALUATION KIT
Manufacturer:
Wurth Elektronik
Datasheet:
2605050000000 Datasheet
History Price: $240
In Stock: 23200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
2605050000000 Specification
Specification
Part No
2605050000000
Category
RF Evaluation and Development Kits, Boards
Manufacturer
Wurth Elektronik
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Frequency
Transmitter
For Use With/Related Products
868MHz
Supplied Contents
AMB8426
Type
Board(s)
2605050000000 PDF Datasheet
2605050000000 Datasheet
Click and Download: 2605050000000 Datasheet
2605050000000 Related Parts
2603020000000
Wurth Elektronik
AMB2220-EV EVALUATION KIT
2603020000000
Wurth Elektronik
AMB2220-1-EV EVALUATION KIT
2605040000000
Wurth Elektronik
AMB4426-EV EVALUATION KIT
2606040000000
Wurth Elektronik
AMB2524-EV EVALUATION KIT
2606040000000
Wurth Elektronik
AMB2524-1-EV EVALUATION KIT
2607020000000
Wurth Elektronik
AMB3626-EV EVALUATION KIT
2607020000000
Wurth Elektronik
AMB3626-M-EV EVALUATION KIT
2607030000000
Wurth Elektronik
AMB8626-EV EVALUATION KIT
2607030000000
Wurth Elektronik
AMB8626-M-EV EVALUATION KIT
2607030000000
Wurth Elektronik
AMB9625-EV EVALUATION KIT
2607030000000
Wurth Elektronik
AMB9626-EV EVALUATION KIT
2607040000000
Wurth Elektronik
AMB8636-EV EVALUATION KIT
2605050000000 Compare Parts
2605050000000 vs 2609020000000
2605050000000 vs 2609020000000
2605050000000 vs 2609020000000
2605050000000 vs 2608050000000
2605050000000 vs 2608050000000
2605050000000 vs 2608020000000
2605050000000 vs 2608020000000
2605050000000 vs 2608020000000
2605050000000 vs 2608020000000
2605050000000 vs 2607040000000
2605050000000 vs 2607030000000
2605050000000 vs 2607030000000
2605050000000 vs 2607030000000
2605050000000 vs 2607030000000
2605050000000 vs 2607020000000
2605050000000 vs 2607020000000
2605050000000 vs 2606040000000
2605050000000 vs 2606040000000
2605050000000 vs 2605040000000
2605050000000 vs 2603020000000
2605050000000 vs 2603020000000
Customer Reviews
4.95 out of 5.00 stars from 88 customer reviews from all over the world
Luca Gallo
Italy
2026-04-02 19:11
Great!!! Perfect material. Recommended.
Zoé Lefèvre
France
2026-04-02 17:18
I have never received this order and the seller does not want to refund
Valeria Jimena
Spain
2026-04-02 06:38
Original brand new, good quality.
Zé Maria Almeida
Brazil
2026-04-02 05:57
All right and well packed arrived fast, this congratulated the seller.
Sofía
Spain
2026-04-02 05:18
Perfect. Arrived fast.
Samuel Felipe
Spain
2026-04-02 03:28
All right ok