82931100
82931100
Active
Description:  USB 3.1 TYPE C 100W EVAL STICK
Manufacturer:  Wurth Elektronik
Datasheet:   82931100 Datasheet
History Price: $37.3
In Stock: 43600
82931100 Specification
Specification
Part No
82931100
Category
Evaluation and Demonstration Boards and Kits
Manufacturer
Wurth Elektronik
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
Interface
Function
USB Type-C?
Embedded
No
Utilized IC / Part
-
Primary Attributes
Up to 10 Gbps Data Rate
Supplied Contents
Board(s)
82931100 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 92 customer reviews from all over the world
Yago Santos Ferreira
Brazil
5 stars
2026-03-31 06:15
Always ask components from this seller. Very recommended.
Michelle Flores
United States
5 stars
2026-03-31 04:10
100pcs ordered, 100pcs received. Sample tests good. Recommended!
Anna Sørensen
Denmark
5 stars
2026-03-31 03:29
At last a place where the tl431 works as intended, took random 10 pcs of the 100 and testet in a circuit from datasheet all spot on 5.085v where it should be.
Scott Hughes
United States
5 stars
2026-03-30 22:45
MXL7704-R3 as descried.
Wojciech Nowak
Poland
5 stars
2026-03-30 22:41
rpi works like new
Maria Clara
Brazil
5 stars
2026-03-30 22:15
Perfect for my Raspberry Pi