Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Development Boards
/
Embedded MCU, DSP Evaluation Boards
/ XMOS XK-STK-A8DEV
XK-STK-A8DEV
Obsolete
Embedded MCU, DSP Evaluation Boards
Description:
STARTKIT XS1-A8 EVAL BRD
Manufacturer:
XMOS
Datasheet:
XK-STK-A8DEV Datasheet
History Price: Obsolete
In Stock: 43840
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
XK-STK-A8DEV Specification
Specification
Part No
XK-STK-A8DEV
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
XMOS
Series
XCore?
Packaging
Box
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 32-Bit
Core Processor
XCore
Platform
startKIT
Utilized IC / Part
XS1-A8
Mounting Type
Fixed
Contents
Board(s)
XK-STK-A8DEV PDF Datasheet
XK-STK-A8DEV Datasheet
Click and Download: XK-STK-A8DEV Datasheet
XK-STK-A8DEV Related Parts
XK-1A-BRD
XMOS
XS1-L1 EVAL BRD
XK-EVK-XE216
XMOS
XE216 EVAL BRD
XK-EVK-XU316
XMOS
KIT EVAL XU316 XCORE 32-BIT MCU
XK-SK-A16-ST
XMOS
SLICEKIT EVAL BRD
XK-SK-L2-ST
XMOS
SLICEKIT XS1-L16A-128-QF124-C8
XK-SK-U16-ST
XMOS
SLICEKIT XS1-U16 EVAL BRD
XK-SK-X200-ST
XMOS
XCORE-200 GENERAL PURPOSE
XK-SK-XL216-ST
XMOS
SLICEKIT XL216 EVAL BRD
XK-SK-XU216-ST
XMOS
SLICEKIT XL216 EVAL BRD
XK-XAC-XA8
XMOS
XS1-XAU8A-10 EVAL BRD
XK-1A
XMOS
XS1-L1 EVAL BRD
XK-STK-A8DEV Compare Parts
XK-STK-A8DEV vs XK-SK-XU216-ST
XK-STK-A8DEV vs XK-SK-XL216-ST
XK-STK-A8DEV vs XK-SK-X200-ST
XK-STK-A8DEV vs XK-SK-U16-ST
XK-STK-A8DEV vs XK-SK-L2-ST
XK-STK-A8DEV vs XK-SK-A16-ST
XK-STK-A8DEV vs XK-EVK-XU316
XK-STK-A8DEV vs XK-EVK-XE216
XK-STK-A8DEV vs XK-1A-BRD
XK-STK-A8DEV vs XK-1A
Customer Reviews
4.95 out of 5.00 stars from 139 customer reviews from all over the world
Hugo Morel
France
2026-09-20 04:45
Well received the object
Christopher Lee
Canada
2026-09-20 04:23
Product is as described.
Renata Souza Neto
Brazil
2026-09-20 04:04
Arrived super fast, I haven't installed yet
Elena Jimena
Spain
2026-09-20 03:53
Quality product, fast shipping. Everything ok
Felix Bauer
Germany
2026-09-20 03:35
All as described like Again
Vanessa De Luca
Italy
2026-09-20 03:26
The goods did not arrive but there was a refund