☰
XMOS LED REF KIT
XMOS LED REF KIT
Obsolete
Description:  KIT REF LED RGB 16X32 W/XC-3
Manufacturer:  XMOS
History Price: Obsolete
In Stock: 25960
XMOS LED REF KIT Specification
Specification
Part No
XMOS LED REF KIT
Category
LED Driver Evaluation Boards
Manufacturer
XMOS
Series
XCore?
Packaging
-
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Current - Output / Channel
-
Outputs and Type
-
Voltage - Output
-
Features
Tile Controller
Voltage - Input
5V
Supplied Contents
Board(s), Cable(s), Power Supply
Utilized IC / Part
-
XMOS LED REF KIT PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 183 customer reviews from all over the world
Mário André
Brazil
5 stars
2026-09-29 17:06
I took about the stock. I can't say anything significant. As I use at least one, I'll add a review.
Ylenia Gallo
Italy
5 stars
2026-09-28 05:33
Perfect and arrived fast
Heloísa Costa Nascimento
Brazil
5 stars
2026-09-26 04:10
Excellent, product as described, solved my problem, recommend, arrived very fast.
Gabriela Mendes Neto
Brazil
5 stars
2026-09-25 12:37
Excellent Product!!! Working perfectly!!! Recommend to everyone.
Lúcia Regina
Brazil
5 stars
2026-09-25 12:36
Receive I haven't tested yet.
Xuxa
Brazil
5 stars
2026-09-25 08:32
Very good component, tested and approved!