ZGATE000100ZCOG
ZGATE000100ZCOG
Obsolete
Description:  ZGATE EZ80F91 EVAL BRD
Manufacturer:  Zilog
History Price: Obsolete
In Stock: 4000
ZGATE000100ZCOG Specification
Specification
Part No
ZGATE000100ZCOG
Category
Embedded MCU, DSP Evaluation Boards
Manufacturer
Zilog
Series
eZ80? AcclaimPlus!?
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Type
MCU 8-Bit
Core Processor
eZ80
Platform
ZGATE?
Utilized IC / Part
eZ80F91
Mounting Type
Fixed
Contents
Board(s), Cable(s), Accessories
ZGATE000100ZCOG PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 96 customer reviews from all over the world
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller
Zuleica
Brazil
5 stars
2026-03-18 02:07
Very good seller arrived on marked