ALD1101BPAL
ALD1101BPAL
Active
Description:  MOSFET 2N-CH 10.6V 8DIP
Manufacturer:  Advanced Linear Devices
Datasheet:   ALD1101BPAL Datasheet
History Price: $7.34000
In Stock: 22000
ALD1101BPAL Specification
Specification
Part No
ALD1101BPAL
Category
Transistors - FETs, MOSFETs - Arrays
Manufacturer
Advanced Linear Devices
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
2 N-Channel (Dual) Matched Pair
FET Feature
Standard
Drain to Source Voltage (Vdss)
10.6V
Current - Continuous Drain (Id) @ 25℃
-
Rds On (Max) @ Id, Vgs
75Ohm @ 5V
Vgs(th) (Max) @ Id
1V @ 10μA
Gate Charge (Qg) (Max) @ Vgs
-
Input Capacitance (Ciss) (Max) @ Vds
-
Power - Max
500mW
Operating Temperature
0 ℃ ~ 70 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
8-DIP (0.300", 7.62mm)
Supplier Device Package
8-PDIP
ALD1101BPAL PDF Datasheet
ALD1101BPAL Related Parts
ALD1101APAL
ALD1101APAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8DIP
ALD1101ASAL
ALD1101ASAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8SOIC
ALD1101BSAL
ALD1101BSAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8SOIC
ALD1101PAL
ALD1101PAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8DIP
ALD1101SAL
ALD1101SAL
Advanced Linear Devices
MOSFET 2N-CH 10.6V 8SOIC
ALD1102APAL
ALD1102APAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8DIP
ALD1102ASAL
ALD1102ASAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8SOIC
ALD1102BPAL
ALD1102BPAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8DIP
ALD1102BSAL
ALD1102BSAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8SOIC
ALD1102PAL
ALD1102PAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8DIP
ALD1102SAL
ALD1102SAL
Advanced Linear Devices
MOSFET 2P-CH 10.6V 8SOIC
ALD1103PBL
ALD1103PBL
Advanced Linear Devices
MOSFET 2N/2P-CH 10.6V 14DIP
ALD1101BPAL Compare Parts
  • ALD1101BPAL vs ALD310708PCL
  • ALD1101BPAL vs ALD310708ASCL
  • ALD1101BPAL vs ALD310708APCL
  • ALD1101BPAL vs ALD310704SCL
  • ALD1101BPAL vs ALD310704PCL
  • ALD1101BPAL vs ALD310704ASCL
  • ALD1101BPAL vs ALD310704APCL
  • ALD1101BPAL vs ALD310702SCL
  • ALD1101BPAL vs ALD310702PCL
  • ALD1101BPAL vs ALD310702ASCL
  • ALD1101BPAL vs ALD310702APCL
  • ALD1101BPAL vs ALD310700SCL
  • ALD1101BPAL vs ALD310700PCL
  • ALD1101BPAL vs ALD310700ASCL
  • ALD1101BPAL vs ALD310700APCL
  • ALD1101BPAL vs ALD212914SAL
  • ALD1101BPAL vs ALD212914PAL
  • ALD1101BPAL vs ALD212908SAL
  • ALD1101BPAL vs ALD212908PAL
  • ALD1101BPAL vs ALD212908ASAL
  • ALD1101BPAL vs ALD212908APAL
  • ALD1101BPAL vs ALD212904SAL
  • ALD1101BPAL vs ALD212904PAL
  • ALD1101BPAL vs ALD212902SAL
  • ALD1101BPAL vs ALD212902PAL
  • ALD1101BPAL vs ALD212900SAL
  • ALD1101BPAL vs ALD212900PAL
  • ALD1101BPAL vs ALD212900ASAL
  • ALD1101BPAL vs ALD212900APAL
  • ALD1101BPAL vs ALD210814SCL
  • ALD1101BPAL vs ALD210814PCL
  • ALD1101BPAL vs ALD210808SCL
  • ALD1101BPAL vs ALD210808PCL
  • ALD1101BPAL vs ALD210808ASCL
  • ALD1101BPAL vs ALD210808APCL
  • ALD1101BPAL vs ALD210804SCL
  • ALD1101BPAL vs ALD210804PCL
  • ALD1101BPAL vs ALD210802SCL
  • ALD1101BPAL vs ALD210802PCL
  • ALD1101BPAL vs ALD210800SCL
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Javier
    Spain
    5 stars
    2026-03-29 20:37
    Just like the removed from a power supply plate.
    João Paulo
    Brazil
    5 stars
    2026-03-29 00:54
    The product was tested and so far in test working perfectly.
    Brazil
    5 stars
    2026-03-29 00:44
    Work very well, I recommend.
    Olivia Powell
    United States
    5 stars
    2026-03-28 22:02
    Tried a few of these in some circuits and they perform as expected, as high side switches for 5v logic. Havent tested their current capacity but they have survived abuse, so they seem good quality - great at this price. Order arrived very fast.
    Samuel Perry
    United States
    5 stars
    2026-03-28 21:20
    Thank you for everything
    Sofía Valentina
    Spain
    5 stars
    2026-03-28 21:13
    good quality and performance. I recommend