Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Special Purpose
/ Advanced Linear Devices ALD810028SCL
ALD810028SCL
Active
Transistors - Special Purpose
Description:
MOSFET QUAD SAB 10.6V 16SOIC
Manufacturer:
Advanced Linear Devices
Datasheet:
ALD810028SCL Datasheet
History Price: $5.00840
In Stock: 9200
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ALD810028SCL Specification
Specification
Part No
ALD810028SCL
Category
Transistors - Special Purpose
Manufacturer
Advanced Linear Devices
Series
SAB
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
4 N-Channel
Applications
Supercapacitor Auto Balancing
Voltage - Rated
10.6V
Current Rating (Amps)
80mA
Mounting Type
Surface Mount
Package / Case
16-SOIC (0.154", 3.90mm Width)
Supplier Device Package
16-SOIC
ALD810028SCL PDF Datasheet
ALD810028SCL Datasheet
Click and Download: ALD810028SCL Datasheet
ALD810028SCL Related Parts
ALD810016SCL
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810016SCLI
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810017SCL
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810017SCLI
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810018SCL
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810018SCLI
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810019SCL
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810019SCLI
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810020SCL
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810020SCLI
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810021SCL
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810021SCLI
Advanced Linear Devices
MOSFET QUAD SAB 10.6V EE 16SOIC
ALD810028SCL Compare Parts
ALD810028SCL vs ALD910028SAL
ALD810028SCL vs ALD910027SALI
ALD810028SCL vs ALD910027SAL
ALD810028SCL vs ALD910026SALI
ALD810028SCL vs ALD910026SAL
ALD810028SCL vs ALD910025SALI
ALD810028SCL vs ALD910025SAL
ALD810028SCL vs ALD910024SALI
ALD810028SCL vs ALD910024SAL
ALD810028SCL vs ALD910023SALI
ALD810028SCL vs ALD910023SAL
ALD810028SCL vs ALD910022SALI
ALD810028SCL vs ALD910022SAL
ALD810028SCL vs ALD910021SALI
ALD810028SCL vs ALD910021SAL
ALD810028SCL vs ALD910020SALI
ALD810028SCL vs ALD910020SAL
ALD810028SCL vs ALD910019SALI
ALD810028SCL vs ALD910019SAL
ALD810028SCL vs ALD910018SALI
ALD810028SCL vs ALD910018SAL
ALD810028SCL vs ALD910017SALI
ALD810028SCL vs ALD910017SAL
ALD810028SCL vs ALD910016SALI
ALD810028SCL vs ALD910016SAL
ALD810028SCL vs ALD810028SCLI
ALD810028SCL vs ALD810027SCLI
ALD810028SCL vs ALD810027SCL
ALD810028SCL vs ALD810026SCLI
ALD810028SCL vs ALD810026SCL
ALD810028SCL vs ALD810025SCLI
ALD810028SCL vs ALD810025SCL
ALD810028SCL vs ALD810024SCLI
ALD810028SCL vs ALD810024SCL
ALD810028SCL vs ALD810023SCLI
ALD810028SCL vs ALD810023SCL
ALD810028SCL vs ALD810022SCLI
ALD810028SCL vs ALD810022SCL
ALD810028SCL vs ALD810021SCLI
ALD810028SCL vs ALD810021SCL
Customer Reviews
4.95 out of 5.00 stars from 148 customer reviews from all over the world
Nathan Coleman
United States
2026-03-25 12:54
Good products and fast shipping. I would highly recommend this store. Thank you.
Riccardo Longo
Italy
2026-03-24 15:29
tested one by one.
Gustavo Henrique Silva
Brazil
2026-03-24 11:43
Very, very well packed
Ulysses Santos Almeida
Brazil
2026-03-22 23:32
All very well. The purchase arrived quickly. Great supplier.
Christine Henderson
United States
2026-03-22 20:43
Rds(on) is according to datasheets
Darius Kęstutis
Lithuania
2026-03-22 18:19
everything working, very fast shipping