TPQ3906
TPQ3906
Active
Description:  TPQ QUAD TRANSISTOR ARRAYS
Manufacturer:  Allegro MicroSystems
Datasheet:   TPQ3906 Datasheet
History Price: $0.51000
In Stock: 40800
TPQ3906 Specification
Specification
Part No
TPQ3906
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
4 PNP (Quad)
Current - Collector (Ic) (Max)
-
Voltage - Collector Emitter Breakdown (Max)
40V
Vce Saturation (Max) @ Ib, Ic
-
Current - Collector Cutoff (Max)
50nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
75 @ 10mA, 1V
Power - Max
2W
Frequency - Transition
200MHz
Operating Temperature
-55 ℃ ~ 150 ℃ (TA)
Mounting Type
Through Hole
Package / Case
14-DIP
Supplier Device Package
14-DIP
TPQ3906 PDF Datasheet
TPQ3906 Compare Parts
  • TPQ3906 vs TPQ6002
  • TPQ3906 vs TPQ3904
  • TPQ3906 vs TPQ2907
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Martina Ferri
    Italy
    5 stars
    2026-03-31 18:16
    All good seller excellent
    Maria Schneider
    Germany
    5 stars
    2026-03-31 12:15
    Delivery time cn---> D ='s day Super! Product very well packed and works best-E.G. As a replacement for the solar lamps chip "ZX808"; very good also the product description
    Stefano Rizzo
    Italy
    5 stars
    2026-03-31 09:55
    Perfect thank you
    Clément Boucher
    France
    5 stars
    2026-03-31 06:37
    Very well received
    Yago Santos Ferreira
    Brazil
    5 stars
    2026-03-31 06:15
    Always ask components from this seller. Very recommended.
    Michelle Flores
    United States
    5 stars
    2026-03-31 04:10
    100pcs ordered, 100pcs received. Sample tests good. Recommended!