ULS2075H-883
ULS2075H-883
Active
Description:  QUAD DARLINGTON SWITCHES
Manufacturer:  Allegro MicroSystems
History Price: $18.39000
In Stock: 10800
ULS2075H-883 Specification
Specification
Part No
ULS2075H-883
Category
Transistors - Bipolar (BJT) - Arrays
Manufacturer
Allegro MicroSystems
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
4 PNP Darlington (Quad)
Current - Collector (Ic) (Max)
1.5A
Voltage - Collector Emitter Breakdown (Max)
50V
Vce Saturation (Max) @ Ib, Ic
1.75V @ 2mA, 1.25A
Current - Collector Cutoff (Max)
500μA
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Power - Max
2.2W
Frequency - Transition
-
Operating Temperature
-55 ℃ ~ 125 ℃ (TA)
Mounting Type
Through Hole
Package / Case
16-CDIP (0.300", 7.62mm)
Supplier Device Package
16-CERDIP
ULS2075H-883 PDF Datasheet
ULS2075H-883 Related Parts
ULS2001H-883
ULS2001H-883
Allegro MicroSystems
HIGH-VOLTAGE, HIGH-CURRENT DARLI
ULS2014R-883
ULS2014R-883
Allegro MicroSystems
HIGH-VOLTAGE, HIGH-CURRENT DARLI
ULS2067H-883
ULS2067H-883
Allegro MicroSystems
QUAD DARLINGTON SWITCHES
ULS2070H-883
ULS2070H-883
Allegro MicroSystems
DUAL MARKED (5962-8753202EC)
ULS2076H-883
ULS2076H-883
Allegro MicroSystems
QUAD DARLINGTON SWITCHES
ULS2801H-883
ULS2801H-883
Allegro MicroSystems
EIGHT DARLINGTON ARRAY
ULS2801R-883
ULS2801R-883
Allegro MicroSystems
EIGHT DARLINGTON ARRAY
ULS2825H-883
ULS2825H-883
Allegro MicroSystems
DARLINGTON TRANSISTOR ARRAYS
ULS2068H-883
ULS2068H-883
Allegro MicroSystems
QUAD DARLINGTON SWITCHES
ULS2075H-883 Compare Parts
  • ULS2075H-883 vs ULS2801R-883
  • ULS2075H-883 vs ULS2801H-883
  • ULS2075H-883 vs ULS2076H-883
  • ULS2075H-883 vs ULS2070H-883
  • ULS2075H-883 vs ULS2067H-883
  • ULS2075H-883 vs ULS2014R-883
  • ULS2075H-883 vs ULS2001H-883
  • ULS2075H-883 vs ULS2068H-883
  • Customer Reviews
    4.95 out of 5.00 stars from 64 customer reviews from all over the world
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller