☰
AON6590
AON6590
Obsolete
Description:  MOSFET N-CH 40V 67A/100A 8DFN
Datasheet:   AON6590 Datasheet
History Price: Obsolete
In Stock: 45360
AON6590 Specification
Specification
Part No
AON6590
Category
Transistors - FETs, MOSFETs - Single
Manufacturer
Alpha and Omega Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
FET Type
N-Channel
Technology
MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss)
40 V
Current - Continuous Drain (Id) @ 25℃
67A (Ta), 100A (Tc)
Drive Voltage (Max Rds On, Min Rds On)
4.5V, 10V
Rds On (Max) @ Id, Vgs
0.99mOhm @ 20A, 10V
Vgs(th) (Max) @ Id
2.3V @ 250μA
Gate Charge (Qg) (Max) @ Vgs
100 nC @ 10 V
Vgs (Max)
?0V
Input Capacitance (Ciss) (Max) @ Vds
8320 pF @ 20 V
FET Feature
-
Power Dissipation (Max)
7.3W (Ta), 208W (Tc)
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Supplier Device Package
8-DFN (5x6)
Package / Case
8-PowerSMD, Flat Leads
AON6590 PDF Datasheet
AON6590 Related Parts
AON1605
AON1605
Alpha and Omega Semiconductor
MOSFET P-CH 20V 700MA 3DFN
AON1605_001
AON1605_001
Alpha and Omega Semiconductor
MOSFET P-CH 20V 700MA 3DFN
AON1606
AON1606
Alpha and Omega Semiconductor
MOSFET N-CH 20V 700MA 3DFN
AON1606_001
AON1606_001
Alpha and Omega Semiconductor
MOSFET N-CH 20V 700MA 3DFN
AON1610
AON1610
Alpha and Omega Semiconductor
MOSFET N-CH 20V 4A 6DFN
AON1611
AON1611
Alpha and Omega Semiconductor
MOSFET P-CH 20V 4A 6DFN
AON1620
AON1620
Alpha and Omega Semiconductor
MOSFET N-CH 12V 4A 6DFN
AON1634
AON1634
Alpha and Omega Semiconductor
MOSFET N-CH 30V 4A 6DFN
AON2240
AON2240
Alpha and Omega Semiconductor
MOSFET N-CH 40V 8A 6DFN
AON2260
AON2260
Alpha and Omega Semiconductor
MOSFET N-CH 60V 6A 6DFN
AON2290
AON2290
Alpha and Omega Semiconductor
MOSFET N CH 100V 4.5A DFN 2X2B
AON2400
AON2400
Alpha and Omega Semiconductor
MOSFET N-CH 8V 8A 6DFN
AON6590 Compare Parts
  • AON6590 vs AONT21313C
  • AON6590 vs AONS66966
  • AON6590 vs AONS66923
  • AON6590 vs AONS66920
  • AON6590 vs AONS66612
  • AON6590 vs AONS66402
  • AON6590 vs AONS62614T
  • AON6590 vs AONS36348
  • AON6590 vs AONS36346
  • AON6590 vs AONS36316
  • AON6590 vs AONS36314
  • AON6590 vs AONS36306
  • AON6590 vs AONS36302
  • AON6590 vs AONS32310
  • AON6590 vs AONS32304
  • AON6590 vs AONS32302
  • AON6590 vs AONS32100
  • AON6590 vs AONS21357
  • AON6590 vs AONS21321
  • AON6590 vs AONS21303C
  • AON6590 vs AONR66922
  • AON6590 vs AONR66406
  • AON6590 vs AONR62992
  • AON6590 vs AONR36368
  • AON6590 vs AONR36366
  • AON6590 vs AONR36326C
  • AON6590 vs AONR34332C
  • AON6590 vs AONR32320C
  • AON6590 vs AONR32314
  • AON6590 vs AONR21357
  • AON6590 vs AONR21321
  • AON6590 vs AONR21307
  • AON6590 vs AONR21117
  • AON6590 vs AON7788
  • AON6590 vs AON7784
  • AON6590 vs AON7764
  • AON6590 vs AON7760
  • AON6590 vs AON7758_001
  • AON6590 vs AON7758
  • AON6590 vs AON7754
  • Customer Reviews
    4.95 out of 5.00 stars from 142 customer reviews from all over the world
    Thiago Ribeiro Júnior
    Brazil
    5 stars
    2026-09-20 21:16
    I am very satisfied with the product.
    Rachel Wilson
    United States
    5 stars
    2026-09-20 19:31
    I love its
    Timothy Brown
    United States
    5 stars
    2026-09-20 19:24
    OK, but for Arduino you need to upload bootloader.
    Walter Romano
    Italy
    5 stars
    2026-09-20 17:53
    Perfect and arrived fast
    Clara Fernández
    Spain
    5 stars
    2026-09-20 17:26
    Like as described, fast dispatch.
    Anaëlle Bernard
    France
    5 stars
    2026-09-20 14:14
    Super produit merci