BLF2425M8L140U
BLF2425M8L140U
Active
Description:  RF FET LDMOS 65V 19DB SOT502A
Manufacturer:  Ampleon
History Price: $133.86000
In Stock: 38000
BLF2425M8L140U Specification
Specification
Part No
BLF2425M8L140U
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Ampleon
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
2.45GHz
Gain
19dB
Voltage - Test
28 V
Current Rating (Amps)
-
Noise Figure
-
Current - Test
1.3 A
Power - Output
140W
Voltage - Rated
65 V
Mounting Type
-
Package / Case
SOT-502A
Supplier Device Package
SOT502A
BLF2425M8L140U PDF Datasheet
BLF2425M8L140U Related Parts
BLF4G10-160,112
BLF4G10-160,112
NXP Semiconductors
TRANSISTOR RF LDMOS SOT502A
BLF4G20-110B,112
BLF4G20-110B,112
NXP Semiconductors
FET RF 65V 1.99GHZ SOT502A
BLF6G10LS-135R,112
BLF6G10LS-135R,112
NXP Semiconductors
RF TRANSISTOR
BLF6G20-110,112
BLF6G20-110,112
NXP Semiconductors
RF TRANSISTOR
BLF6G20-230P
BLF6G20-230P
NXP Semiconductors
IC BASESTATION FINAL SOT502A
BLF6G20S-230PRN:11
BLF6G20S-230PRN:11
NXP Semiconductors
TRANSISTOR PWR LDMOS SOT539B
BLF6G24-180PN,112
BLF6G24-180PN,112
NXP Semiconductors
TRANSISTOR PWR LDMOS SOT539A
BLF6G27-75,112
BLF6G27-75,112
NXP Semiconductors
RF TRANSISTOR
BLF6G27LS-100,118
BLF6G27LS-100,118
NXP Semiconductors
TRANS PWR LDMOS SOT502
BLF6G27LS-75,112
BLF6G27LS-75,112
NXP Semiconductors
RF TRANSISTOR
BLF7G10L-250,112
BLF7G10L-250,112
NXP Semiconductors
RF PFET, 1-ELEMENT, ULTRA HIGH F
BLF7G10LS-250,112
BLF7G10LS-250,112
NXP Semiconductors
N-CHANNEL, MOSFET
BLF2425M8L140U Compare Parts
  • BLF2425M8L140U vs BLF242
  • BLF2425M8L140U vs BLF1820-90,112
  • BLF2425M8L140U vs BLF175
  • BLF2425M8L140U vs BLF1046,112
  • BLF2425M8L140U vs BLF1046
  • BLF2425M8L140U vs BLF8G22L-160BV,118
  • BLF2425M8L140U vs BLF8G22L-160BV,112
  • BLF2425M8L140U vs BLF8G20LS-400PVQ
  • BLF2425M8L140U vs BLF8G10LS-270V,112
  • BLF2425M8L140U vs BLF8G10LS-270,112
  • BLF2425M8L140U vs BLF8G10LS-160,112
  • BLF2425M8L140U vs BLF7G27L-150P,112
  • BLF2425M8L140U vs BLF7G27L-100,112
  • BLF2425M8L140U vs BLF7G24LS-140,118
  • BLF2425M8L140U vs BLF7G24L-160P,112
  • BLF2425M8L140U vs BLF7G24L-100,112
  • BLF2425M8L140U vs BLF7G22LS-250P,112
  • BLF2425M8L140U vs BLF7G10LS-250,112
  • BLF2425M8L140U vs BLF7G10L-250,112
  • BLF2425M8L140U vs BLF6G27LS-75,112
  • BLF2425M8L140U vs BLF6G27LS-100,118
  • BLF2425M8L140U vs BLF6G27-75,112
  • BLF2425M8L140U vs BLF6G24-180PN,112
  • BLF2425M8L140U vs BLF6G20S-230PRN:11
  • BLF2425M8L140U vs BLF6G20-230P
  • BLF2425M8L140U vs BLF6G20-110,112
  • BLF2425M8L140U vs BLF6G10LS-135R,112
  • BLF2425M8L140U vs BLF4G20-110B,112
  • BLF2425M8L140U vs BLF4G10-160,112
  • BLF2425M8L140U vs BLF278C
  • BLF2425M8L140U vs BLF245B
  • BLF2425M8L140U vs BLF2425M7LS140,112
  • BLF2425M8L140U vs BLF175C
  • BLF2425M8L140U vs BLF988S,112
  • BLF2425M8L140U vs BLF8G22LS-310AVU
  • BLF2425M8L140U vs BLF8G22LS-310AVJ
  • BLF2425M8L140U vs BLF8G10L-160V,118
  • BLF2425M8L140U vs BLF8G10L-160V,112
  • BLF2425M8L140U vs BLF888BS,112
  • BLF2425M8L140U vs BLF888AS,112
  • Customer Reviews
    4.95 out of 5.00 stars from 136 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.