BLS6G2731S-130,112
BLS6G2731S-130,112
Active
Description:  RF FET LDMOS 60V 12DB SOT9221
Manufacturer:  Ampleon
History Price: $560.80500
In Stock: 25200
BLS6G2731S-130,112 Specification
Specification
Part No
BLS6G2731S-130,112
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Ampleon
Series
-
Packaging
Tray
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
LDMOS
Frequency
2.7GHz ~ 3.1GHz
Gain
12dB
Voltage - Test
32 V
Current Rating (Amps)
33A
Noise Figure
-
Current - Test
100 mA
Power - Output
130W
Voltage - Rated
60 V
Mounting Type
-
Package / Case
SOT-922-1
Supplier Device Package
CDFM2
BLS6G2731S-130,112 PDF Datasheet
BLS6G2731S-130,112 Related Parts
BLS7G2933S-150,112
BLS7G2933S-150,112
NXP Semiconductors
RF PFET, 1-ELEMENT, S BAND, SILI
BLS2933-100,112
BLS2933-100,112
Ampleon
RF FET LDMOS 65V 8DB SOT502A
BLS6G2731-120,112
BLS6G2731-120,112
Ampleon
RF FET LDMOS 60V 13.5DB SOT502A
BLS6G2731-6G,112
BLS6G2731-6G,112
Ampleon
RF FET LDMOS 60V 15DB SOT975C
BLS6G2731S-120,112
BLS6G2731S-120,112
Ampleon
RF FET LDMOS 60V 13.5DB SOT502B
BLS6G2735L-30,112
BLS6G2735L-30,112
Ampleon
RF FET LDMOS 60V 13DB SOT1135A
BLS6G2933S-130,112
BLS6G2933S-130,112
Ampleon
RF FET LDMOS 60V 12.5DB SOT9221
BLS6G3135-120,112
BLS6G3135-120,112
Ampleon
RF FET LDMOS 60V 11DB SOT502A
BLS6G3135-20,112
BLS6G3135-20,112
Ampleon
RF FET LDMOS 60V 15.5DB SOT608A
BLS6G3135S-120,112
BLS6G3135S-120,112
Ampleon
RF FET LDMOS 60V 11DB SOT502B
BLS7G2325L-105,112
BLS7G2325L-105,112
Ampleon
RF MOSFET LDMOS 10V SOT502A
BLS7G2730L-200PU
BLS7G2730L-200PU
Ampleon
RF FET LDMOS 65V 12DB SOT539A
BLS6G2731S-130,112 Compare Parts
  • BLS6G2731S-130,112 vs BLSC9G2731XS-200Z
  • BLS6G2731S-130,112 vs BLS9G3135LS-400U
  • BLS6G2731S-130,112 vs BLS9G3135LS-115U
  • BLS6G2731S-130,112 vs BLS9G3135L-400U
  • BLS6G2731S-130,112 vs BLS9G3135L-115U
  • BLS6G2731S-130,112 vs BLS9G2934LS-400U
  • BLS6G2731S-130,112 vs BLS9G2934L-400U
  • BLS6G2731S-130,112 vs BLS9G2735LS-50U
  • BLS6G2731S-130,112 vs BLS9G2735L-50U
  • BLS6G2731S-130,112 vs BLS9G2731LS-400U
  • BLS6G2731S-130,112 vs BLS9G2731L-400U
  • BLS6G2731S-130,112 vs BLS9G2729LS-350U
  • BLS6G2731S-130,112 vs BLS9G2729L-350U
  • BLS6G2731S-130,112 vs BLS8G2731LS-400PU
  • BLS6G2731S-130,112 vs BLS8G2731L-400PU
  • BLS6G2731S-130,112 vs BLS7G3135LS-200U
  • BLS6G2731S-130,112 vs BLS7G2933S-150,112
  • BLS6G2731S-130,112 vs BLS7G2730LS-200PU
  • BLS6G2731S-130,112 vs BLS7G2730L-200PU
  • BLS6G2731S-130,112 vs BLS7G2325L-105,112
  • BLS6G2731S-130,112 vs BLS6G3135S-120,112
  • BLS6G2731S-130,112 vs BLS6G3135-20,112
  • BLS6G2731S-130,112 vs BLS6G3135-120,112
  • BLS6G2731S-130,112 vs BLS6G2933S-130,112
  • BLS6G2731S-130,112 vs BLS6G2735L-30,112
  • BLS6G2731S-130,112 vs BLS6G2731S-120,112
  • BLS6G2731S-130,112 vs BLS6G2731-6G,112
  • BLS6G2731S-130,112 vs BLS6G2731-120,112
  • BLS6G2731S-130,112 vs BLS2933-100,112
  • BLS6G2731S-130,112 vs BLS9G2934LS-400
  • BLS6G2731S-130,112 vs BLS9G2731LS-400
  • BLS6G2731S-130,112 vs BLS9G2731L-400
  • BLS6G2731S-130,112 vs BLS6G2933P-200,117
  • BLS6G2731S-130,112 vs BLS6G2731P-200,117
  • Customer Reviews
    4.95 out of 5.00 stars from 108 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery