RX1214B300Y,114
RX1214B300Y,114
Obsolete
Description:  RF TRANS NPN 60V 1.4GHZ CDFM2
Manufacturer:  Ampleon
History Price: Obsolete
In Stock: 47600
RX1214B300Y,114 Specification
Specification
Part No
RX1214B300Y,114
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
Ampleon
Series
-
Packaging
Tray
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
60V
Frequency - Transition
1.4GHz
Noise Figure (dB Typ @ f)
-
Gain
8dB
Power - Max
570W
DC Current Gain (hFE) (Min) @ Ic, Vce
-
Current - Collector (Ic) (Max)
21A
Operating Temperature
200 ℃ (TJ)
Mounting Type
Chassis Mount
Package / Case
SOT-439A
Supplier Device Package
CDFM2
RX1214B300Y,114 PDF Datasheet
Customer Reviews
4.95 out of 5.00 stars from 132 customer reviews from all over the world
Julie Barnes
United States
5 stars
2026-03-20 03:51
the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
Thomas Jackson
United States
5 stars
2026-03-18 21:33
Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
Roberto De Luca
Italy
5 stars
2026-03-18 14:12
Great product, original and soon it will buy another, seller certificate
Inès Marchal
France
5 stars
2026-03-18 13:30
Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
Clara Beatriz
Spain
5 stars
2026-03-18 12:10
They all work well. This time the package has taken a little longer than normal to arrive.
Sarah Moore
United States
5 stars
2026-03-18 10:59
I arrive just in time and mui well packed fast exelent seller