5082-0012
5082-0012
Obsolete
Description:  RF DIODE PIN 150V
Manufacturer:  Broadcom
Datasheet:   5082-0012 Datasheet
History Price: Obsolete
In Stock: 12800
5082-0012 Specification
Specification
Part No
5082-0012
Category
Diodes - RF
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
PIN - Single
Voltage - Peak Reverse (Max)
150V
Current - Max
-
Capacitance @ Vr, F
0.12pF @ 50V, 1MHz
Resistance @ If, F
1Ohm @ 100mA, 100MHz
Power Dissipation (Max)
-
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Package / Case
Die
Supplier Device Package
-
5082-0012 PDF Datasheet
5082-0012 Related Parts
5082-2800
5082-2800
Broadcom
DIODE SCHOTTKY 70V 250MW AXIAL
5082-2800#T25
5082-2800#T25
Broadcom
DIODE SCHOTTKY 70V 250MW AXIAL
5082-2800#T50
5082-2800#T50
Broadcom
DIODE SCHOTTKY 70V 250MW AXIAL
5082-2810
5082-2810
Broadcom
DIODE SCHOTTKY 20V 250MW AXIAL
5082-2810#T25
5082-2810#T25
Broadcom
DIODE SCHOTTKY 20V 250MW AXIAL
5082-2811
5082-2811
Broadcom
DIODE SCHOTTKY 15V 250MW AXIAL
5082-2811#T25
5082-2811#T25
Broadcom
DIODE SCHOTTKY 15V 250MW AXIAL
5082-2811#T50
5082-2811#T50
Broadcom
DIODE SCHOTTKY 15V 250MW AXIAL
5082-2835
5082-2835
Broadcom
RF DIODE SCHOTTKY 8V 150MW AXIAL
5082-2835#T25
5082-2835#T25
Broadcom
RF DIODE SCHOTTKY 8V 150MW AXIAL
5082-2835#T50
5082-2835#T50
Broadcom
RF DIODE SCHOTTKY 8V 150MW AXIAL
5082-3039
5082-3039
Broadcom
RF DIODE PIN 150V 250MW AXIAL
5082-0012 Compare Parts
  • 5082-0012 vs 5082-3379
  • 5082-0012 vs 5082-3081#T25
  • 5082-0012 vs 5082-3081
  • 5082-0012 vs 5082-3080#T50
  • 5082-0012 vs 5082-3080#T25
  • 5082-0012 vs 5082-3080
  • 5082-0012 vs 5082-3077#T50
  • 5082-0012 vs 5082-3077#T25
  • 5082-0012 vs 5082-3077
  • 5082-0012 vs 5082-3039#T50
  • 5082-0012 vs 5082-3039#T25
  • 5082-0012 vs 5082-3039
  • 5082-0012 vs 5082-2835#T50
  • 5082-0012 vs 5082-2835#T25
  • 5082-0012 vs 5082-2835
  • 5082-0012 vs 5082-2811#T50
  • 5082-0012 vs 5082-2811#T25
  • 5082-0012 vs 5082-2811
  • 5082-0012 vs 5082-2810#T25
  • 5082-0012 vs 5082-2810
  • 5082-0012 vs 5082-2800#T50
  • 5082-0012 vs 5082-2800#T25
  • 5082-0012 vs 5082-2800
  • Customer Reviews
    4.95 out of 5.00 stars from 76 customer reviews from all over the world
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate