Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - Bipolar (BJT) - RF
/ Broadcom AT-31011-BLKG
AT-31011-BLKG
Obsolete
Transistors - Bipolar (BJT) - RF
Description:
RF TRANS NPN 5.5V SOT143
Manufacturer:
Broadcom
Datasheet:
AT-31011-BLKG Datasheet
History Price: Obsolete
In Stock: 28000
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
AT-31011-BLKG Specification
Specification
Part No
AT-31011-BLKG
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
5.5V
Frequency - Transition
-
Noise Figure (dB Typ @ f)
0.9dB ~ 1.2dB @ 900MHz
Gain
11dB ~ 13dB
Power - Max
150mW
DC Current Gain (hFE) (Min) @ Ic, Vce
70 @ 1mA, 2.7V
Current - Collector (Ic) (Max)
16mA
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-253-4, TO-253AA
Supplier Device Package
SOT-143
AT-31011-BLKG Related Parts
AT-30511-BLKG
Broadcom
RF TRANS NPN 5.5V SOT143
AT-30511-TR1G
Broadcom
RF TRANS NPN 5.5V SOT143
AT-30511-TR2G
Broadcom
RF TRANS NPN 5.5V SOT143
AT-30533-BLKG
Broadcom
RF TRANS NPN 5.5V SOT23
AT-30533-TR1G
Broadcom
RF TRANS NPN 5.5V SOT23
AT-30533-TR2G
Broadcom
RF TRANS NPN 5.5V SOT23
AT-31011-TR1G
Broadcom
RF TRANS NPN 5.5V SOT143
AT-31011-TR2G
Broadcom
RF TRANS NPN 5.5V SOT143
AT-31033-BLKG
Broadcom
RF TRANS NPN 5.5V SOT23
AT-31033-TR1G
Broadcom
RF TRANS NPN 5.5V SOT23
AT-31033-TR2G
Broadcom
RF TRANS NPN 5.5V SOT23
AT-32011-BLKG
Broadcom
RF TRANS NPN 5.5V SOT143
AT-31011-BLKG Compare Parts
AT-31011-BLKG vs AT-42070
AT-31011-BLKG vs AT-42000-GP4
AT-31011-BLKG vs AT-41533-TR2G
AT-31011-BLKG vs AT-41533-TR1G
AT-31011-BLKG vs AT-41533-TR1
AT-31011-BLKG vs AT-41533-BLKG
AT-31011-BLKG vs AT-41532-TR2G
AT-31011-BLKG vs AT-41532-TR1G
AT-31011-BLKG vs AT-41532-TR1
AT-31011-BLKG vs AT-41532-BLKG
AT-31011-BLKG vs AT-41511-TR2G
AT-31011-BLKG vs AT-41511-TR1G
AT-31011-BLKG vs AT-41511-TR1
AT-31011-BLKG vs AT-41511-BLKG
AT-31011-BLKG vs AT-32033-TR2G
AT-31011-BLKG vs AT-32033-TR1G
AT-31011-BLKG vs AT-32033-TR1
AT-31011-BLKG vs AT-32033-BLKG
AT-31011-BLKG vs AT-32032-TR2G
AT-31011-BLKG vs AT-32032-TR1G
AT-31011-BLKG vs AT-32032-TR1
AT-31011-BLKG vs AT-32032-BLKG
AT-31011-BLKG vs AT-32011-TR2G
AT-31011-BLKG vs AT-32011-TR1G
AT-31011-BLKG vs AT-32011-TR1
AT-31011-BLKG vs AT-32011-BLKG
AT-31011-BLKG vs AT-31033-TR2G
AT-31011-BLKG vs AT-31033-TR1G
AT-31011-BLKG vs AT-31033-BLKG
AT-31011-BLKG vs AT-31011-TR2G
AT-31011-BLKG vs AT-31011-TR1G
AT-31011-BLKG vs AT-30533-TR2G
AT-31011-BLKG vs AT-30533-TR1G
AT-31011-BLKG vs AT-30533-BLKG
AT-31011-BLKG vs AT-30511-TR2G
AT-31011-BLKG vs AT-30511-TR1G
AT-31011-BLKG vs AT-30511-BLKG
AT-31011-BLKG vs AT-64000-GP4
AT-31011-BLKG vs AT-42086-TR2G
AT-31011-BLKG vs AT-42036-TR1G
Customer Reviews
4.95 out of 5.00 stars from 136 customer reviews from all over the world
Samuel Felipe
Spain
2026-04-02 03:28
All right ok
Lucas Rafael
Brazil
2026-04-01 22:56
The product works straight, can trust.
Dário
Brazil
2026-04-01 17:50
Fast shipping and informed the ad.
Keith Washington
United States
2026-04-01 14:37
Order shipped and arrived very quickly. Good quality components. Great seller, I recommend it. Thank you very much!
Susana Mendoza
Spain
2026-04-01 06:48
Everything is perfect.
Martina Ferri
Italy
2026-03-31 18:16
All good seller excellent