Categories
Manufacturers
Categories
Manufacturers
SEARCH
☰
Home
/
Discrete Semiconductors
/
Transistors - FETs, MOSFETs - RF
/ Broadcom ATF-331M4-BLK
ATF-331M4-BLK
Obsolete
Transistors - FETs, MOSFETs - RF
Description:
IC PHEMT LOW NOISE 2GHZ MINIPAK
Manufacturer:
Broadcom
Datasheet:
ATF-331M4-BLK Datasheet
History Price: Obsolete
In Stock: 30800
Specification
PDF Datasheet
Compare Parts
Client Reviews
Part Number
Manufacturer
Contact Person
Business Email
Inquiry Quantity
Country / Region
Submit RFQ
ATF-331M4-BLK Specification
Specification
Part No
ATF-331M4-BLK
Category
Transistors - FETs, MOSFETs - RF
Manufacturer
Broadcom
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
pHEMT FET
Frequency
2GHz
Gain
15dB
Voltage - Test
4 V
Current Rating (Amps)
305mA
Noise Figure
0.6dB
Current - Test
60 mA
Power - Output
19dBm
Voltage - Rated
5.5 V
Mounting Type
-
Package / Case
0505 (1412 Metric)
Supplier Device Package
MiniPak 1412
ATF-331M4-BLK PDF Datasheet
ATF-331M4-BLK Datasheet
Click and Download: ATF-331M4-BLK Datasheet
ATF-331M4-BLK Related Parts
ATF-33143-BLKG
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-33143-TR1G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-33143-TR2G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-331M4-TR1
Broadcom
IC PHEMT LOW NOISE 2GHZ MINIPAK
ATF-331M4-TR2
Broadcom
IC PHEMT LOW NOISE 2GHZ MINIPAK
ATF-34143-BLKG
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-34143-TR1
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-34143-TR1G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-34143-TR2G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-35143-BLKG
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-35143-TR1G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-35143-TR2G
Broadcom
FET RF 5.5V 2GHZ SOT-343
ATF-331M4-BLK Compare Parts
ATF-331M4-BLK vs ATF-58143-TR1G
ATF-331M4-BLK vs ATF-58143-BLKG
ATF-331M4-BLK vs ATF-551M4-TR2
ATF-331M4-BLK vs ATF-551M4-TR1
ATF-331M4-BLK vs ATF-551M4-BLK
ATF-331M4-BLK vs ATF-55143-TR2G
ATF-331M4-BLK vs ATF-55143-TR1G
ATF-331M4-BLK vs ATF-55143-TR1
ATF-331M4-BLK vs ATF-55143-BLKG
ATF-331M4-BLK vs ATF-541M4-TR2
ATF-331M4-BLK vs ATF-541M4-TR1
ATF-331M4-BLK vs ATF-541M4-BLK
ATF-331M4-BLK vs ATF-54143-TR2G
ATF-331M4-BLK vs ATF-54143-TR1G
ATF-331M4-BLK vs ATF-54143-TR1
ATF-331M4-BLK vs ATF-54143-BLKG
ATF-331M4-BLK vs ATF-531P8-BLK
ATF-331M4-BLK vs ATF-53189-BLK
ATF-331M4-BLK vs ATF-52189-TR2
ATF-331M4-BLK vs ATF-52189-TR1
ATF-331M4-BLK vs ATF-52189-BLK
ATF-331M4-BLK vs ATF-511P8-TR2
ATF-331M4-BLK vs ATF-511P8-TR1
ATF-331M4-BLK vs ATF-511P8-BLK
ATF-331M4-BLK vs ATF-501P8-BLK
ATF-331M4-BLK vs ATF-50189-TR2
ATF-331M4-BLK vs ATF-50189-TR1
ATF-331M4-BLK vs ATF-50189-BLK
ATF-331M4-BLK vs ATF-38143-TR2G
ATF-331M4-BLK vs ATF-38143-TR1G
ATF-331M4-BLK vs ATF-38143-BLKG
ATF-331M4-BLK vs ATF-35143-TR2G
ATF-331M4-BLK vs ATF-35143-TR1G
ATF-331M4-BLK vs ATF-35143-BLKG
ATF-331M4-BLK vs ATF-34143-TR2G
ATF-331M4-BLK vs ATF-34143-TR1G
ATF-331M4-BLK vs ATF-34143-TR1
ATF-331M4-BLK vs ATF-34143-BLKG
ATF-331M4-BLK vs ATF-331M4-TR2
ATF-331M4-BLK vs ATF-331M4-TR1
Customer Reviews
4.95 out of 5.00 stars from 64 customer reviews from all over the world
Vanessa Torres
Spain
2026-03-12 09:28
Well packed, it performs its function.
Grace Fournier
Canada
2026-03-12 09:11
Products look good, well packaged.
Yasmin
Brazil
2026-03-12 07:30
Received all Serto description need recommend seller Thank you
Diego Castro
Spain
2026-03-12 06:24
All perfect, excellent, thank you.
Daniel Harris
Canada
2026-03-12 05:40
good seller, parts arrived fast
Xuxa Almeida
Brazil
2026-03-12 05:22
Already put in place and was tested