NE462M02-T1-AZ
NE462M02-T1-AZ
Obsolete
Description:  RF TRANS NPN 12V 6GHZ SOT89
Manufacturer:  CEL
History Price: Obsolete
In Stock: 41600
NE462M02-T1-AZ Specification
Specification
Part No
NE462M02-T1-AZ
Category
Transistors - Bipolar (BJT) - RF
Manufacturer
CEL
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Voltage - Collector Emitter Breakdown (Max)
12V
Frequency - Transition
6GHz
Noise Figure (dB Typ @ f)
3.5dB @ 1GHz
Gain
10dB
Power - Max
1.8W
DC Current Gain (hFE) (Min) @ Ic, Vce
50 @ 50mA, 5V
Current - Collector (Ic) (Max)
150mA
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-243AA
Supplier Device Package
-
NE462M02-T1-AZ Related Parts
NE46134-AZ
NE46134-AZ
CEL
RF TRANS NPN 15V 5.5GHZ SOT89
NE46134-T1
NE46134-T1
CEL
RF TRANS NPN 15V 5.5GHZ SOT89
NE46134-T1-AZ
NE46134-T1-AZ
CEL
RF TRANS NPN 15V 5.5GHZ SOT89
NE461M02-AZ
NE461M02-AZ
CEL
RF TRANS NPN 15V SOT89
NE461M02-T1-AZ
NE461M02-T1-AZ
CEL
RF TRANS NPN 15V SOT89
NE46234-AZ
NE46234-AZ
CEL
RF TRANS NPN 12V 6GHZ SOT89
NE46234-SE-AZ
NE46234-SE-AZ
CEL
RF TRANS NPN 12V 6GHZ SOT89
NE46234-T1-AZ
NE46234-T1-AZ
CEL
RF TRANS NPN 12V 6GHZ SOT89
NE46234-T1-SE-AZ
NE46234-T1-SE-AZ
CEL
RF TRANS NPN 12V 6GHZ SOT89
NE462M02-AZ
NE462M02-AZ
CEL
RF TRANS NPN 12V 6GHZ SOT90
NE46134-T1-QR-AZ
NE46134-T1-QR-AZ
CEL
RF TRANS NPN 15V 5.5GHZ SOT89
NE46134-T1-QS-AZ
NE46134-T1-QS-AZ
CEL
RF TRANS NPN 15V 5.5GHZ SOT89
NE462M02-T1-AZ Compare Parts
  • NE462M02-T1-AZ vs NE46234-T1-SE-AZ
  • NE462M02-T1-AZ vs NE46234-T1-AZ
  • NE462M02-T1-AZ vs NE46234-SE-AZ
  • NE462M02-T1-AZ vs NE46234-AZ
  • NE462M02-T1-AZ vs NE461M02-T1-AZ
  • NE462M02-T1-AZ vs NE461M02-AZ
  • NE462M02-T1-AZ vs NE46134-T1-AZ
  • NE462M02-T1-AZ vs NE46134-T1
  • NE462M02-T1-AZ vs NE46134-AZ
  • NE462M02-T1-AZ vs NE461M02-T1-QS-AZ
  • NE462M02-T1-AZ vs NE461M02-T1-QR-AZ
  • NE462M02-T1-AZ vs NE46134-T1-QS-AZ
  • NE462M02-T1-AZ vs NE46134-T1-QR-AZ
  • Customer Reviews
    4.95 out of 5.00 stars from 72 customer reviews from all over the world
    Livia de Boer
    Netherlands
    5 stars
    2026-03-20 04:51
    fast shipping, good quality.
    Julie Barnes
    United States
    5 stars
    2026-03-20 03:51
    the IC chips arrived ahead of estimated delivery date...all items were in good shape ..correct t amount..but they were not shipped in an antistatic bag which means there is a potential for them not to work cause of static shock
    Thomas Jackson
    United States
    5 stars
    2026-03-18 21:33
    Thank you very much. The chip came well packed and with rolling balls. Working capacity did not check.
    Roberto De Luca
    Italy
    5 stars
    2026-03-18 14:12
    Great product, original and soon it will buy another, seller certificate
    Inès Marchal
    France
    5 stars
    2026-03-18 13:30
    Not tested yet, but the product with the right marking. Very serious packaging (a piece of tray). Thank you
    Clara Beatriz
    Spain
    5 stars
    2026-03-18 12:10
    They all work well. This time the package has taken a little longer than normal to arrive.