CLL4730A TR
CLL4730A TR
Obsolete
Description:  DIODE ZENER 3.9V 1W MELF
Manufacturer:  Central Semiconductor
Datasheet:   CLL4730A TR Datasheet
History Price: Obsolete
In Stock: 49600
CLL4730A TR Specification
Specification
Part No
CLL4730A TR
Category
Diodes - Zener - Single
Manufacturer
Central Semiconductor
Series
-
Packaging
Tape & Reel (TR)
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
3.9 V
Tolerance
?%
Power - Max
1 W
Impedance (Max) (Zzt)
9 Ohms
Current - Reverse Leakage @ Vr
50 μA @ 1 V
Voltage - Forward (Vf) (Max) @ If
1.2 V @ 200 mA
Operating Temperature
-65 ℃ ~ 200 ℃
Mounting Type
Surface Mount
Package / Case
DO-213AB, MELF
Supplier Device Package
MELF
CLL4730A TR Related Parts
CLL4104 BK TIN/LEAD
CLL4104 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4625 BK TIN/LEAD
CLL4625 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4626 BK TIN/LEAD
CLL4626 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4627 BK TIN/LEAD
CLL4627 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4680 BK TIN/LEAD
CLL4680 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4681 BK TIN/LEAD
CLL4681 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4685 BK TIN/LEAD
CLL4685 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4688 BK TIN/LEAD
CLL4688 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4689 BK TIN/LEAD
CLL4689 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4690 BK TIN/LEAD
CLL4690 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4692 BK TIN/LEAD
CLL4692 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4694 BK TIN/LEAD
CLL4694 BK TIN/LEAD
Central Semiconductor
SURFACE MOUNT-DIODE-ZENER
CLL4730A TR Compare Parts
  • CLL4730A TR vs CLL5263B BK TIN/LEAD
  • CLL4730A TR vs CLL5262B TR
  • CLL4730A TR vs CLL5262B BK TIN/LEAD
  • CLL4730A TR vs CLL5261B TR TIN/LEAD
  • CLL4730A TR vs CLL5260B TR PBFREE
  • CLL4730A TR vs CLL5258B TR TIN/LEAD
  • CLL4730A TR vs CLL5257B TR PBFREE
  • CLL4730A TR vs CLL5251B TR PBFREE
  • CLL4730A TR vs CLL5251B BK PBFREE
  • CLL4730A TR vs CLL5250B TR PBFREE
  • CLL4730A TR vs CLL5248B TR PBFREE
  • CLL4730A TR vs CLL5248B BK PBFREE
  • CLL4730A TR vs CLL5247B TR PBFREE
  • CLL4730A TR vs CLL5247B BK PBFREE
  • CLL4730A TR vs CLL5246B TR PBFREE
  • CLL4730A TR vs CLL5245B TR PBFREE
  • CLL4730A TR vs CLL5244B TR PBFREE
  • CLL4730A TR vs CLL5243B TR PBFREE
  • CLL4730A TR vs CLL5243B BK PBFREE
  • CLL4730A TR vs CLL5242B TR PBFREE
  • CLL4730A TR vs CLL5242B BK PBFREE
  • CLL4730A TR vs CLL5240B TR PBFREE
  • CLL4730A TR vs CLL5240B BK PBFREE
  • CLL4730A TR vs CLL5239B TR PBFREE
  • CLL4730A TR vs CLL5239B BK PBFREE
  • CLL4730A TR vs CLL5237B TR PBFREE
  • CLL4730A TR vs CLL5237B BK PBFREE
  • CLL4730A TR vs CLL5236B TR PBFREE
  • CLL4730A TR vs CLL5235B TR
  • CLL4730A TR vs CLL5235B BK
  • CLL4730A TR vs CLL5234B TR
  • CLL4730A TR vs CLL5233B TR
  • CLL4730A TR vs CLL5233B BK TIN/LEAD
  • CLL4730A TR vs CLL5233B BK
  • CLL4730A TR vs CLL5232D BK TIN/LEAD
  • CLL4730A TR vs CLL5232B TR
  • CLL4730A TR vs CLL5232B BK TIN/LEAD
  • CLL4730A TR vs CLL5232B BK
  • CLL4730A TR vs CLL5231B TR
  • CLL4730A TR vs CLL5231B BK
  • Customer Reviews
    4.95 out of 5.00 stars from 152 customer reviews from all over the world
    Maria Clara
    Brazil
    5 stars
    2026-03-30 22:15
    Perfect for my Raspberry Pi
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description