CS220-16D
CS220-16D
Obsolete
Description:  SCR 400V 16A TO220
Manufacturer:  Central Semiconductor
Datasheet:   CS220-16D Datasheet
History Price: Obsolete
In Stock: 47200
CS220-16D Specification
Specification
Part No
CS220-16D
Category
Thyristors - SCRs
Manufacturer
Central Semiconductor
Series
-
Packaging
Bulk
Status
Obsolete
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Off State
400 V
Voltage - Gate Trigger (Vgt) (Max)
1.5 V
Current - Gate Trigger (Igt) (Max)
15 mA
Voltage - On State (Vtm) (Max)
1.6 V
Current - On State (It (AV)) (Max)
-
Current - On State (It (RMS)) (Max)
16 A
Current - Hold (Ih) (Max)
20 mA
Current - Off State (Max)
-
Current - Non Rep. Surge 50, 60Hz (Itsm)
-
SCR Type
Standard Recovery
Operating Temperature
-40 ℃ ~ 125 ℃
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
CS220-16D PDF Datasheet
CS220-16D Related Parts
CS20-12IO1
CS20-12IO1
IXYS Corporation
SCR 1.2KV 30A TO247AD
CS20-14IO1
CS20-14IO1
IXYS Corporation
SCR 1.4KV 30A TO247AD
CS20-16IO1
CS20-16IO1
IXYS Corporation
SCR 1.6KV 30A TO247AD
CS20-22MOF1
CS20-22MOF1
IXYS Corporation
SCR 2.2KV I4-PAC
CS20-25MOT1-TUB
CS20-25MOT1-TUB
IXYS Corporation
SCR 2.5KV TO268AA
CS202-4B
CS202-4B
Central Semiconductor
SCR 200V 4A TO202
CS202-4B-2
CS202-4B-2
Central Semiconductor
SCR 200V 4A TO202
CS202-4D
CS202-4D
Central Semiconductor
SCR 400V 4A TO202
CS202-4D-2
CS202-4D-2
Central Semiconductor
SCR 400V 4A TO202
CS202-4M
CS202-4M
Central Semiconductor
SCR 600V 4A TO202
CS202-4M-2
CS202-4M-2
Central Semiconductor
SCR 600V 4A TO202
CS202-4N
CS202-4N
Central Semiconductor
SCR 800V 4A TO202
CS220-16D Compare Parts
  • CS220-16D vs CS29-08IO1C
  • CS220-16D vs CS23-16IO2
  • CS220-16D vs CS23-12IO2
  • CS220-16D vs CS23-08IO2
  • CS220-16D vs CS220-8N
  • CS220-16D vs CS220-8M
  • CS220-16D vs CS220-8D
  • CS220-16D vs CS220-8B
  • CS220-16D vs CS220-35N
  • CS220-16D vs CS220-35M
  • CS220-16D vs CS220-25PB
  • CS220-16D vs CS220-25P
  • CS220-16D vs CS220-25N
  • CS220-16D vs CS220-25M
  • CS220-16D vs CS220-25D
  • CS220-16D vs CS220-25B
  • CS220-16D vs CS220-16P
  • CS220-16D vs CS220-16N
  • CS220-16D vs CS220-16M
  • CS220-16D vs CS220-16B
  • CS220-16D vs CS220-12P
  • CS220-16D vs CS220-12N
  • CS220-16D vs CS220-12M
  • CS220-16D vs CS220-12D
  • CS220-16D vs CS220-12B
  • CS220-16D vs CS220-10N
  • CS220-16D vs CS220-10M
  • CS220-16D vs CS220-10D
  • CS220-16D vs CS220-10B
  • CS220-16D vs CS22-12IO1M
  • CS220-16D vs CS22-08IO1M
  • CS220-16D vs CS202-4N-2
  • CS220-16D vs CS202-4N
  • CS220-16D vs CS202-4M-2
  • CS220-16D vs CS202-4M
  • CS220-16D vs CS202-4D-2
  • CS220-16D vs CS202-4D
  • CS220-16D vs CS202-4B-2
  • CS220-16D vs CS202-4B
  • CS220-16D vs CS20-25MOT1-TUB
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.
    Daan van der Pol
    Netherlands
    5 stars
    2026-03-21 17:54
    All recieved in good condition, thank you!
    Alessandra Romano
    Italy
    5 stars
    2026-03-21 10:18
    STM32F405RGT6 original as described. Is my favorite seller, very fast shipping!
    Fernando
    Spain
    5 stars
    2026-03-20 19:29
    I have bought many times and as a general rule always well, I recommend this store
    Adrien Blanchard
    France
    5 stars
    2026-03-20 13:53
    It is microphones circuits given the symbols CDR. If you are DIY novice like me you can nothing to do. The next I will be I will not order this format anymore.
    Ella Charbonneau
    Canada
    5 stars
    2026-03-20 05:48
    Thank you for the 4017 IC's