TIP42CTU
TIP42CTU
Active
Description:  TRANS PNP 100V 6A TO220-3
Manufacturer:  Fairchild Semiconductor
Datasheet:   TIP42CTU Datasheet
History Price: $0.28000
In Stock: 20400
TIP42CTU Specification
Specification
Part No
TIP42CTU
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Fairchild Semiconductor
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP
Current - Collector (Ic) (Max)
6 A
Voltage - Collector Emitter Breakdown (Max)
100 V
Vce Saturation (Max) @ Ib, Ic
1.5V @ 600mA, 6A
Current - Collector Cutoff (Max)
700μA
DC Current Gain (hFE) (Min) @ Ic, Vce
30 @ 300mA, 4V
Power - Max
2 W
Frequency - Transition
3MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP42CTU PDF Datasheet
TIP42CTU Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101
TIP101
NTE Electronics
TRANS NPN DARL 80V 8A TO220-3
TIP101
TIP101
onsemi
TRANS NPN DARL 80V 8A TO220
TIP101
TIP101
Central Semiconductor
TRANS NPN DARL 80V 8A TO220-3
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP42CTU Compare Parts
  • TIP42CTU vs TIP50G
  • TIP42CTU vs TIP50
  • TIP42CTU vs TIP50
  • TIP42CTU vs TIP50
  • TIP42CTU vs TIP49TU
  • TIP42CTU vs TIP49 TR
  • TIP42CTU vs TIP49 SL
  • TIP42CTU vs TIP49
  • TIP42CTU vs TIP49
  • TIP42CTU vs TIP49
  • TIP42CTU vs TIP49
  • TIP42CTU vs TIP49
  • TIP42CTU vs TIP48TU
  • TIP42CTU vs TIP48TU
  • TIP42CTU vs TIP48G
  • TIP42CTU vs TIP48
  • TIP42CTU vs TIP48
  • TIP42CTU vs TIP48
  • TIP42CTU vs TIP48
  • TIP42CTU vs TIP47TU
  • TIP42CTU vs TIP47TU
  • TIP42CTU vs TIP47G
  • TIP42CTU vs TIP47-BP
  • TIP42CTU vs TIP47 SL
  • TIP42CTU vs TIP47
  • TIP42CTU vs TIP47
  • TIP42CTU vs TIP47
  • TIP42CTU vs TIP47
  • TIP42CTU vs TIP47
  • TIP42CTU vs TIP42G
  • TIP42CTU vs TIP42CN
  • TIP42CTU vs TIP42CG
  • TIP42CTU vs TIP42C-BP
  • TIP42CTU vs TIP42C SL PBFREE
  • TIP42CTU vs TIP42C PBFREE
  • TIP42CTU vs TIP42C
  • TIP42CTU vs TIP42C
  • TIP42CTU vs TIP42C
  • TIP42CTU vs TIP42C
  • TIP42CTU vs TIP42BG
  • Customer Reviews
    4.95 out of 5.00 stars from 60 customer reviews from all over the world
    Anaïs Lemoine
    France
    5 stars
    2026-03-27 15:44
    10mOhms RDSon @6V VGS instead of 3mOhms as per datasheet, unlikely genuine, but good for the price
    Patricia
    Spain
    5 stars
    2026-03-27 15:14
    Sent very fast, the good quality transistors.
    Scarlett Lavoie
    Canada
    5 stars
    2026-03-27 12:13
    As per description. Did not have time to try them out yet.
    Vanessa Lima Ferreira
    Brazil
    5 stars
    2026-03-27 08:32
    Worked in X99 Bd4
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!