☰
TIP101
TIP101
Active
Description:  TRANS NPN DARL 80V 8A TO220-3
Manufacturer:  NTE Electronics
Datasheet:   TIP101 Datasheet
History Price: $1.08000
In Stock: 40300
TIP101 Specification
Specification
Part No
TIP101
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
NTE Electronics
Series
-
Packaging
Bag
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN - Darlington
Current - Collector (Ic) (Max)
8 A
Voltage - Collector Emitter Breakdown (Max)
80 V
Vce Saturation (Max) @ Ib, Ic
2.5V @ 80mA, 8A
Current - Collector Cutoff (Max)
50μA
DC Current Gain (hFE) (Min) @ Ic, Vce
1000 @ 3A, 4V
Power - Max
80 W
Frequency - Transition
4MHz
Operating Temperature
-65 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
TO-220-3
Supplier Device Package
TO-220-3
TIP101 PDF Datasheet
TIP101 Related Parts
TIP100
TIP100
Harris Corporation
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
Fairchild Semiconductor
TRANS NPN DARL 60V 5A TO220F
TIP100
TIP100
NTE Electronics
TRANS NPN DARL 60V 8A TO220-3
TIP100
TIP100
onsemi
TRANS NPN DARL 60V 8A TO220
TIP100
TIP100
Central Semiconductor
TRANS NPN DARL 60V 8A TO220-3
TIP100-BP
TIP100-BP
Micro Commercial Components
TRANS NPN DARL 60V 8A TO220AB
TIP100G
TIP100G
onsemi
TRANS NPN DARL 60V 8A TO220
TIP101-BP
TIP101-BP
Micro Commercial Components
TRANS NPN DARL 80V 8A TO220AB
TIP101G
TIP101G
onsemi
TRANS NPN DARL 80V 8A TO220
TIP102
TIP102
STMicroelectronics
TRANS NPN DARL 100V 8A TO220
TIP102
TIP102
Fairchild Semiconductor
TRANS NPN DARL 100V 8A TO220AB
TIP102
TIP102
NTE Electronics
TRANS NPN DARL 100V 8A TO220
TIP101 Compare Parts
  • TIP101 vs TIP50G
  • TIP101 vs TIP50
  • TIP101 vs TIP50
  • TIP101 vs TIP50
  • TIP101 vs TIP49TU
  • TIP101 vs TIP49 TR
  • TIP101 vs TIP49 SL
  • TIP101 vs TIP49
  • TIP101 vs TIP49
  • TIP101 vs TIP49
  • TIP101 vs TIP49
  • TIP101 vs TIP49
  • TIP101 vs TIP48TU
  • TIP101 vs TIP48TU
  • TIP101 vs TIP48G
  • TIP101 vs TIP48
  • TIP101 vs TIP48
  • TIP101 vs TIP48
  • TIP101 vs TIP48
  • TIP101 vs TIP47TU
  • TIP101 vs TIP47TU
  • TIP101 vs TIP47G
  • TIP101 vs TIP47-BP
  • TIP101 vs TIP47 SL
  • TIP101 vs TIP47
  • TIP101 vs TIP47
  • TIP101 vs TIP47
  • TIP101 vs TIP47
  • TIP101 vs TIP47
  • TIP101 vs TIP42G
  • TIP101 vs TIP42CTU
  • TIP101 vs TIP42CTU
  • TIP101 vs TIP42CN
  • TIP101 vs TIP42CG
  • TIP101 vs TIP42C-BP
  • TIP101 vs TIP42C SL PBFREE
  • TIP101 vs TIP42C PBFREE
  • TIP101 vs TIP42C
  • TIP101 vs TIP42C
  • TIP101 vs TIP42C
  • Customer Reviews
    4.95 out of 5.00 stars from 111 customer reviews from all over the world
    Vanessa De Luca
    Italy
    4 stars
    2026-09-20 03:26
    The goods did not arrive but there was a refund
    Wagner
    Brazil
    5 stars
    2026-09-20 03:19
    Thank you so much
    Sofía Valentina Castro
    Spain
    5 stars
    2026-09-20 03:15
    Seller's service is very good. But these 5 V regulators are not of quality. Output current is low and stability is small.
    Ugo Fontana
    Italy
    5 stars
    2026-09-20 03:10
    All ok. Perfect
    Fernando Javier
    Spain
    5 stars
    2026-09-20 02:52
    All well I recommend seller
    Léo Dufour
    France
    5 stars
    2026-09-20 02:17
    Received on time