ABS10-HF
ABS10-HF
Active
Description:  BRIDGE RECT 1PHASE 1KV 1A ABS
Manufacturer:  Comchip Technology
Datasheet:   ABS10-HF Datasheet
History Price: $0.46000
In Stock: 7200
ABS10-HF Specification
Specification
Part No
ABS10-HF
Category
Diodes - Bridge Rectifiers
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
1 kV
Current - Average Rectified (Io)
1 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 1 A
Current - Reverse Leakage @ Vr
5 μA @ 1000 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
ABS
ABS10-HF PDF Datasheet
ABS10-HF Related Parts
ABS10
ABS10
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 500MA ABS
ABS10
ABS10
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10
ABS10
Diotec Semiconductor
1BRect, 1000V, 0.8A
ABS10
ABS10
Yangjie Technology
RECT BRIDGE 1000V 1A ABS
ABS10-G
ABS10-G
Comchip Technology
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10A-13
ABS10A-13
Diodes Inc
BRIDGE RECT 1PHASE 1KV 1A 4SOPA
ABS10B-13
ABS10B-13
Diodes Inc
BRIDGE RECT 1P 1KV 1.5A 4SOPA
ABS10H
ABS10H
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10HREG
ABS10HREG
Taiwan Semiconductor
BRIDGE RECT 1PHASE 1KV 800MA ABS
ABS10M-13
ABS10M-13
Diodes Inc
LOW POWER BRIDGE SOPA-4(TYPE-WX)
ABS10TM
ABS10TM
Diodes Inc
LOW POWER BRIDGE ABS/SOPA-4 T&R
ABS10U
ABS10U
SMC Diode Solutions
BRIDGE RECT 1PHASE 1KV 1A ABS
ABS10-HF Compare Parts
  • ABS10-HF vs ABSF15M
  • ABS10-HF vs ABS8U
  • ABS10-HF vs ABS8HREG
  • ABS10-HF vs ABS8H
  • ABS10-HF vs ABS8 REG
  • ABS10-HF vs ABS8
  • ABS10-HF vs ABS8
  • ABS10-HF vs ABS8
  • ABS10-HF vs ABS8
  • ABS10-HF vs ABS6U
  • ABS10-HF vs ABS6HREG
  • ABS10-HF vs ABS6H
  • ABS10-HF vs ABS6-HF
  • ABS10-HF vs ABS6-G
  • ABS10-HF vs ABS6 REG
  • ABS10-HF vs ABS6
  • ABS10-HF vs ABS6
  • ABS10-HF vs ABS6
  • ABS10-HF vs ABS6
  • ABS10-HF vs ABS6
  • ABS10-HF vs ABS4U
  • ABS10-HF vs ABS4HREG
  • ABS10-HF vs ABS4H
  • ABS10-HF vs ABS4 REG
  • ABS10-HF vs ABS4
  • ABS10-HF vs ABS4
  • ABS10-HF vs ABS4
  • ABS10-HF vs ABS2U
  • ABS10-HF vs ABS2MS_R2_00101
  • ABS10-HF vs ABS2HRGG
  • ABS10-HF vs ABS2HREG
  • ABS10-HF vs ABS28
  • ABS10-HF vs ABS26
  • ABS10-HF vs ABS24
  • ABS10-HF vs ABS22
  • ABS10-HF vs ABS210-13
  • ABS10-HF vs ABS210
  • ABS10-HF vs ABS210
  • ABS10-HF vs ABS20M
  • ABS10-HF vs ABS20M
  • Customer Reviews
    4.95 out of 5.00 stars from 128 customer reviews from all over the world
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller
    Vanessa Torres
    Spain
    5 stars
    2026-03-12 09:28
    Well packed, it performs its function.
    Grace Fournier
    Canada
    5 stars
    2026-03-12 09:11
    Products look good, well packaged.
    Yasmin
    Brazil
    5 stars
    2026-03-12 07:30
    Received all Serto description need recommend seller Thank you