DF2005S-G
DF2005S-G
Active
Description:  BRIDGE RECT 1PHASE 50V 2A DFS
Manufacturer:  Comchip Technology
Datasheet:   DF2005S-G Datasheet
History Price: $0.22100
In Stock: 16400
DF2005S-G Specification
Specification
Part No
DF2005S-G
Category
Diodes - Bridge Rectifiers
Manufacturer
Comchip Technology
Series
-
Packaging
Tube
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Single Phase
Technology
Standard
Voltage - Peak Reverse (Max)
50 V
Current - Average Rectified (Io)
2 A
Voltage - Forward (Vf) (Max) @ If
1.1 V @ 2 A
Current - Reverse Leakage @ Vr
10 μA @ 50 V
Operating Temperature
-55 ℃ ~ 150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
4-SMD, Gull Wing
Supplier Device Package
DFS
DF2005S-G PDF Datasheet
DF2005S-G Related Parts
DF2005SP-G
DF2005SP-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF2005ST-G
DF2005ST-G
Comchip Technology
BRIDGE RECT 1PHASE 50V 2A DFS
DF201S-G
DF201S-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201SP-G
DF201SP-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF201ST-G
DF201ST-G
Comchip Technology
BRIDGE RECT 1PHASE 100V 2A DFS
DF202S-G
DF202S-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202SP-G
DF202SP-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF202ST-G
DF202ST-G
Comchip Technology
BRIDGE RECT 1PHASE 200V 2A DFS
DF204SP-G
DF204SP-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF204ST-G
DF204ST-G
Comchip Technology
BRIDGE RECT 1PHASE 400V 2A DFS
DF206SP-G
DF206SP-G
Comchip Technology
BRIDGE RECT 1PHASE 600V 2A DFS
DF206ST-G
DF206ST-G
Comchip Technology
BRIDGE RECT 1PHASE 600V 2A DFS
DF2005S-G Compare Parts
  • DF2005S-G vs DF25NA160
  • DF2005S-G vs DF25NA160
  • DF2005S-G vs DF25NA100
  • DF2005S-G vs DF25NA100
  • DF2005S-G vs DF210ST-G
  • DF2005S-G vs DF210SP-G
  • DF2005S-G vs DF208ST-G
  • DF2005S-G vs DF208SP-G
  • DF2005S-G vs DF208S-G
  • DF2005S-G vs DF206ST-G
  • DF2005S-G vs DF206SP-G
  • DF2005S-G vs DF204ST-G
  • DF2005S-G vs DF204SP-G
  • DF2005S-G vs DF202ST-G
  • DF2005S-G vs DF202SP-G
  • DF2005S-G vs DF202S-G
  • DF2005S-G vs DF201ST-G
  • DF2005S-G vs DF201SP-G
  • DF2005S-G vs DF201S-G
  • DF2005S-G vs DF2005ST-G
  • DF2005S-G vs DF2005SP-G
  • DF2005S-G vs DF208-G
  • DF2005S-G vs DF202-G
  • DF2005S-G vs DF201-G
  • DF2005S-G vs DF2005-G
  • DF2005S-G vs DF20NA80S
  • DF2005S-G vs DF20NA80F1
  • DF2005S-G vs DF20NA160 S
  • DF2005S-G vs DF20NA160 F1
  • DF2005S-G vs DF20CA160
  • DF2005S-G vs DF20AA160
  • DF2005S-G vs DF20AA120
  • DF2005S-G vs DF206S
  • DF2005S-G vs DF2010S
  • DF2005S-G vs DF200AE80
  • DF2005S-G vs DF200AE160
  • DF2005S-G vs DF200AB80
  • DF2005S-G vs DF200AB160
  • Customer Reviews
    4.95 out of 5.00 stars from 120 customer reviews from all over the world
    Adriana
    Brazil
    5 stars
    2026-03-27 00:51
    Great product. Recommend to everyone.
    Esteban Ruiz
    Spain
    5 stars
    2026-03-26 23:46
    All as usual on top!!!
    Hans-Jürgen Müller
    Germany
    5 stars
    2026-03-26 14:17
    All prima handled, fast shipping, like again, thanks!
    Zé Maria
    Brazil
    5 stars
    2026-03-26 12:10
    Excellent Product, delivery super fast. Recommend to everyone.
    David Scott
    Canada
    5 stars
    2026-03-26 12:00
    I appreciate, great products and good shipping, thank you.
    Aino Kallio
    Finland
    5 stars
    2026-03-26 10:13
    Tested and it worked. Everything came.