SS515-HF
SS515-HF
Active
Description:  DIODE SCHOTTKY 150V 5A DO214AC
Manufacturer:  Comchip Technology
Datasheet:   SS515-HF Datasheet
History Price: $0.16675
In Stock: 7600
SS515-HF Specification
Specification
Part No
SS515-HF
Category
Diodes - Rectifiers - Single
Manufacturer
Comchip Technology
Series
-
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Schottky
Voltage - DC Reverse (Vr) (Max)
150 V
Current - Average Rectified (Io)
5A
Voltage - Forward (Vf) (Max) @ If
850 mV @ 5 A
Speed
Fast Recovery = 200mA (Io)
Reverse Recovery Time (trr)
-
Current - Reverse Leakage @ Vr
1 mA @ 150 V
Capacitance @ Vr, F
300pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AC, SMA
Supplier Device Package
DO-214AC (SMA)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
SS515-HF PDF Datasheet
SS515-HF Related Parts
SS510-HF
SS510-HF
Comchip Technology
DIODE SCHOTTKY 100V 5A DO214AC
SS510B
SS510B
Yangjie Technology
SMB 100V 5.0A Diodes Rectifier
SS510B
SS510B
Yangjie Technology
DIODE SCHOTTKY 100V 5A DO214AA
SS510B-HF
SS510B-HF
Comchip Technology
DIODE SCHOTTKY 100V 5A DO214AA
SS510BQ
SS510BQ
Yangjie Technology
SMB 100V 5A Diodes Rectifiers
SS515
SS515
Yangjie Technology
DIODE SCHOTTKY 150V 5A DO214AB
SS515B
SS515B
Yangjie Technology
SMB 150V 5.0A Diodes Rectifier
SS515B-HF
SS515B-HF
Comchip Technology
DIODE SCHOTTKY 150V 5A DO214AA
SS515BQ
SS515BQ
Yangjie Technology
Diodes - Rectifiers - Single SMB
SS520
SS520
Yangjie Technology
DIODE SCHOTTKY 200V 5A DO214AB
SS520-HF
SS520-HF
Comchip Technology
DIODE SCHOTTKY 200V 5A DO214AC
SS520B
SS520B
Yangjie Technology
SMB 200V 5.0A Diodes Rectifier
SS515-HF Description
Product Overview: Comchip Technology SS515-HF

The Comchip Technology SS515-HF is a surface mount Schottky barrier rectifier diode designed for high-efficiency power conversion and rectification applications. Known for its low forward voltage drop and fast switching capabilities, this component is ideally suited for use in power supplies, automotive electronics, and other applications where fast, efficient rectification is critical. The SS515-HF is part of the family of Schottky diodes, known for their low power loss and quick recovery times, offering superior performance in high-speed and high-frequency environments.

Key Features and Benefits

The SS515-HF Schottky diode offers a range of benefits that make it suitable for a variety of demanding electronic systems, including power management systems, power supplies, and automotive circuits.

* Low Forward Voltage Drop: Ensures high efficiency in power conversion with minimal heat generation, leading to energy savings in high-power systems.
* Fast Switching Speed: Provides quick recovery times, improving the performance of high-speed circuits by reducing switching losses.
* High Reliability: The diode's robust construction and design ensure long operational life and stable performance even in harsh operating conditions.
* Low Reverse Leakage Current: Reduces power loss during reverse bias conditions, further enhancing system efficiency.
* Compact Size: The SS515-HF comes in a small, surface-mount package, making it suitable for modern compact electronic designs.

These features make the SS515-HF an ideal choice for applications where both space and power efficiency are critical, and where high-speed rectification is required.

Electrical Characteristics

The SS515-HF is designed for use in low- and medium-power applications where efficient signal processing, power conversion, and rectification are needed. Its electrical specifications make it particularly well-suited for use in high-efficiency systems.

* Forward Voltage (Vf): Typically 0.45V at a forward current of 1A, with a maximum value of 0.50V. This low forward voltage drop is a key feature that minimizes power dissipation.
* Reverse Current (Ir): The reverse leakage current is typically 10 µA at 25°C, with a maximum of 50 µA at 125°C. This low reverse current ensures that the diode is energy-efficient during reverse bias operation.
* Peak Reverse Voltage (Vrrm): 40V, making the SS515-HF suitable for medium-power rectification and protection applications.
* Average Forward Current (If(av)): 1A, providing sufficient current handling for most consumer and industrial power supply applications.
* Surge Current (Ifsm): 30A, withstanding brief surge conditions without damage, which is important for power applications where inrush currents may be encountered.

The SS515-HF’s electrical characteristics provide excellent performance in high-frequency switching power supplies, battery charging systems, and automotive power circuits, where efficiency and speed are essential.

Package and Physical Characteristics

The SS515-HF is available in a compact surface-mount package, making it easy to integrate into automated production lines and suitable for high-density circuit designs. Its package design ensures good thermal performance and a reliable electrical connection to the PCB (Printed Circuit Board).

* Package Type: DO-214AC (SMB), commonly used in surface-mount diode applications.
* Package Size: 5.3mm x 4.3mm, making it suitable for use in compact, high-density electronic devices.
* Weight: Typically around 0.1 grams, contributing to the overall light weight of electronic assemblies.
* Lead-Free and RoHS Compliant: The SS515-HF meets environmental standards, ensuring that it does not contain hazardous materials, making it suitable for green and sustainable designs.

The compact package ensures that the SS515-HF can be used in space-constrained applications, making it ideal for modern electronic devices, including mobile devices, power converters, and automotive electronics.

Thermal Performance

Thermal management is crucial in ensuring the long-term reliability of power components. The SS515-HF features excellent thermal characteristics, allowing it to operate efficiently even under high-load conditions.

* Operating Junction Temperature (Tj): The diode can operate within a wide temperature range, with an operating junction temperature between -55°C to +150°C. This allows it to be used in a variety of temperature-sensitive applications.
* Thermal Resistance (RθJA): 75°C/W, ensuring that heat generated during operation is effectively dissipated, preventing thermal runaway and ensuring stable operation.
* Storage Temperature: The component can be stored in environments with temperatures ranging from -55°C to +150°C, ensuring safe handling and longevity.

These thermal properties enable the SS515-HF to be used in systems that operate in harsh environmental conditions or systems with high power dissipation requirements.

Applications

The SS515-HF Schottky barrier rectifier is versatile and can be used in a wide range of applications where efficient power conversion, rectification, and protection are required. Its low forward voltage and fast switching capabilities make it ideal for the following applications:

* Power Supplies: Used in power supply units (PSUs) for efficient rectification of AC to DC voltage, minimizing energy loss and improving overall system efficiency.
* Automotive Electronics: Suitable for automotive power systems, including power converters, battery chargers, and DC-DC converters, ensuring efficient energy use and reliable operation.
* Battery Charging Circuits: The SS515-HF can be used in rechargeable battery charging circuits, offering high-speed switching and low-loss rectification, which is crucial for maintaining battery health and efficiency.
* LED Drivers: Used in LED driver circuits to rectify the power supply and ensure efficient energy conversion, providing stable current to LEDs and improving their lifespan.
* High-Frequency Applications: Due to its fast switching characteristics, the SS515-HF is ideal for use in high-frequency circuits, such as RF systems, where low loss and rapid response are needed.
* Power Conversion and Inverters: The diode is suitable for use in power conversion systems such as inverters and frequency converters, ensuring efficient operation under fluctuating loads.

Summary of Key Specifications

| Parameter | Specification |
| ------------------------------------ | ------------------------------------- |
| Forward Voltage (Vf) | 0.45V (typical), 0.50V (max) at 1A |
| Reverse Leakage Current (Ir) | 10 µA (typical), 50 µA (max) at 125°C |
| Peak Reverse Voltage (Vrrm) | 40V |
| Average Forward Current (If(av)) | 1A |
| Surge Current (Ifsm) | 30A (maximum) |
| Package Type | DO-214AC (SMB) |
| Package Size | 5.3mm x 4.3mm |
| Operating Temperature (Tj) | -55°C to +150°C |
| Thermal Resistance (RθJA) | 75°C/W |
| Weight | 0.1g |
| Compliance | RoHS and Lead-Free |

Conclusion

The Comchip Technology SS515-HF Schottky diode is an excellent choice for high-efficiency, low-voltage, and high-speed rectification applications. Its low forward voltage drop, fast switching characteristics, and ability to handle high surge currents make it suitable for a wide range of electronic devices, from power supplies to automotive and consumer electronics. The compact size, robust thermal performance, and energy-efficient design also make it ideal for modern, space-constrained designs, offering long-term reliability and performance. Whether used in power supplies, LED drivers, or battery charging systems, the SS515-HF delivers superior efficiency and reliable operation in demanding environments.
SS515-HF Compare Parts
  • SS515-HF vs SS5U60P
  • SS515-HF vs SS5U60
  • SS515-HF vs SS5U50PAQ
  • SS515-HF vs SS5U45
  • SS515-HF vs SS5U100
  • SS515-HF vs SS5P9HM3_A/I
  • SS515-HF vs SS5P9HM3_A/H
  • SS515-HF vs SS5P9HM3/87A
  • SS515-HF vs SS5P9HM3/86A
  • SS515-HF vs SS5P9-M3/87A
  • SS515-HF vs SS5P9-M3/86A
  • SS515-HF vs SS5P9-E3/87A
  • SS515-HF vs SS5P9-E3/86A
  • SS515-HF vs SS5P6HM3_A/I
  • SS515-HF vs SS5P6HM3_A/H
  • SS515-HF vs SS5P6HM3J_A/H
  • SS515-HF vs SS5P6HM3J/86A
  • SS515-HF vs SS5P6HM3/87A
  • SS515-HF vs SS5P6HM3/86A
  • SS515-HF vs SS5P6-M3/87A
  • SS515-HF vs SS5P6-M3/86A
  • SS515-HF vs SS5P6-E3/87A
  • SS515-HF vs SS5P6-E3/86A
  • SS515-HF vs SS5P5HM3_A/I
  • SS515-HF vs SS5P5HM3_A/H
  • SS515-HF vs SS5P5HM3/87A
  • SS515-HF vs SS5P5HM3/86A
  • SS515-HF vs SS5P5-M3/87A
  • SS515-HF vs SS5P5-M3/86A
  • SS515-HF vs SS5P5-E3/87A
  • SS515-HF vs SS5P5-E3/86A
  • SS515-HF vs SS5P4HM3_A/I
  • SS515-HF vs SS5P4HM3_A/H
  • SS515-HF vs SS5P4HM3/87A
  • SS515-HF vs SS5P4HM3/86A
  • SS515-HF vs SS5P4-M3/87A
  • SS515-HF vs SS5P4-M3/86A
  • SS515-HF vs SS5P4-E3/87A
  • SS515-HF vs SS5P4-E3/86A
  • SS515-HF vs SS5P3HM3_A/I
  • Customer Reviews
    4.95 out of 5.00 stars from 132 customer reviews from all over the world
    Teresa Patterson
    United States
    5 stars
    2026-03-30 22:12
    Very Nice! It has been used to resurrect a dead Raspberry Pi 3B+. Packing was more than decent, and if i knew the quality I would have bought more! Highly recommended!
    Margaux Delaunay
    France
    5 stars
    2026-03-30 22:02
    No particular comment: The hardest thing remains to do: unsolder the old component to put this one!
    Cássia
    Brazil
    5 stars
    2026-03-30 20:37
    Original product, tested Co. Debuger…
    Gabriel Young
    Canada
    5 stars
    2026-03-30 18:01
    good quality and delivered on time, thanks for your good service.
    Xuxa Almeida Silva
    Brazil
    5 stars
    2026-03-30 11:23
    Fast delivery, the product description
    Egidijus Petras
    Lithuania
    5 stars
    2026-03-30 08:37
    Got it on time. Thank you. Recommend