BCV72,215
BCV72,215
Active
Description:  TRANS NPN 60V 0.1A TO236AB
Manufacturer:  Nexperia
Datasheet:   BCV72,215 Datasheet
History Price: $0.22000
In Stock: 24800
BCV72,215 Specification
Specification
Part No
BCV72,215
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Nexperia
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
NPN
Current - Collector (Ic) (Max)
100 mA
Voltage - Collector Emitter Breakdown (Max)
60 V
Vce Saturation (Max) @ Ib, Ic
210mV @ 2.5mA, 50mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
200 @ 2mA, 5V
Power - Max
250 mW
Frequency - Transition
100MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
TO-236AB
BCV72,215 PDF Datasheet
BCV72,215 Related Parts
BCV 28 E6327
BCV 28 E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT89
BCV26
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E327
BCV26E327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV72,215 Compare Parts
  • BCV72,215 vs BCV72
  • BCV72,215 vs BCV71-QR
  • BCV72,215 vs BCV71,215
  • BCV72,215 vs BCV71
  • BCV72,215 vs BCV65,215
  • BCV72,215 vs BCV63,215
  • BCV72,215 vs BCV62C,215
  • BCV72,215 vs BCV62B/DG/B2215
  • BCV72,215 vs BCV62,215
  • BCV72,215 vs BCV61C,215
  • BCV72,215 vs BCV61A,215
  • BCV72,215 vs BCV49TA
  • BCV72,215 vs BCV49H6327XTSA1
  • BCV72,215 vs BCV49E6327HTSA1
  • BCV72,215 vs BCV49,135
  • BCV72,215 vs BCV49,115
  • BCV72,215 vs BCV48TA
  • BCV72,215 vs BCV48H6327XTSA1
  • BCV72,215 vs BCV48E6327HTSA1
  • BCV72,215 vs BCV48,115
  • BCV72,215 vs BCV47TC
  • BCV72,215 vs BCV47TA
  • BCV72,215 vs BCV47QTC
  • BCV72,215 vs BCV47QTA
  • BCV72,215 vs BCV47E6433HTMA1
  • BCV72,215 vs BCV47E6393HTSA1
  • BCV72,215 vs BCV47E6327HTSA1
  • BCV72,215 vs BCV47-TP
  • BCV72,215 vs BCV47,235
  • BCV72,215 vs BCV47,215
  • BCV72,215 vs BCV46TC
  • BCV72,215 vs BCV46TA
  • BCV72,215 vs BCV46QTA
  • BCV72,215 vs BCV46E6327HTSA1
  • BCV72,215 vs BCV46,215
  • BCV72,215 vs BCV29TA
  • BCV72,215 vs BCV29H6327XTSA1
  • BCV72,215 vs BCV29E6327HTSA1
  • BCV72,215 vs BCV29,115
  • BCV72,215 vs BCV28H6327XTSA1
  • Customer Reviews
    4.95 out of 5.00 stars from 104 customer reviews from all over the world
    Tânia Maria Santos
    Brazil
    5 stars
    2026-03-17 22:56
    As in pictures not be used all now but whereas using, will evaluate the possibility of a new purchase
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery