BCV26E327
BCV26E327
Active
Description:  TRANS PNP DARL 30V 0.5A SOT23
Manufacturer:  Infineon Technologies
Datasheet:   BCV26E327 Datasheet
History Price: Active
In Stock: 40000
BCV26E327 Specification
Specification
Part No
BCV26E327
Category
Transistors - Bipolar (BJT) - Single
Manufacturer
Infineon Technologies
Series
-
Packaging
Bulk
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Transistor Type
PNP - Darlington
Current - Collector (Ic) (Max)
500 mA
Voltage - Collector Emitter Breakdown (Max)
30 V
Vce Saturation (Max) @ Ib, Ic
1V @ 100μA, 100mA
Current - Collector Cutoff (Max)
100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce
20000 @ 100mA, 5V
Power - Max
360 mW
Frequency - Transition
200MHz
Operating Temperature
150 ℃ (TJ)
Mounting Type
Surface Mount
Package / Case
TO-236-3, SC-59, SOT-23-3
Supplier Device Package
PG-SOT23
BCV26E327 PDF Datasheet
BCV26E327 Related Parts
BCV 28 E6327
BCV 28 E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT89
BCV26
BCV26
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV26,215
BCV26,215
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
Nexperia
TRANS PNP DARL 30V 0.5A TO236AB
BCV26,235
BCV26,235
NXP Semiconductors
NOW NEXPERIA BCV26 - SMALL SIGNA
BCV26E6327
BCV26E6327
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT23
BCV26E6327HTSA1
BCV26E6327HTSA1
Infineon Technologies
TRANS PNP DARL 30V 0.5A SOT-23
BCV26_L99Z
BCV26_L99Z
onsemi
TRANS PNP DARL 30V 1.2A SOT23-3
BCV27
BCV27
onsemi
TRANS NPN DARL 30V 1.2A SOT23-3
BCV27,215
BCV27,215
Nexperia
TRANS NPN DARL 30V 0.5A TO236AB
BCV27/DG/B2215
BCV27/DG/B2215
NXP Semiconductors
SMALL SIGNAL BIPOLAR TRANSISTOR
BCV27E6327
BCV27E6327
Infineon Technologies
BIPOLAR DIGITAL TRANSISTOR
BCV26E327 Compare Parts
  • BCV26E327 vs BCV72,215
  • BCV26E327 vs BCV72
  • BCV26E327 vs BCV71-QR
  • BCV26E327 vs BCV71,215
  • BCV26E327 vs BCV71
  • BCV26E327 vs BCV65,215
  • BCV26E327 vs BCV63,215
  • BCV26E327 vs BCV62C,215
  • BCV26E327 vs BCV62B/DG/B2215
  • BCV26E327 vs BCV62,215
  • BCV26E327 vs BCV61C,215
  • BCV26E327 vs BCV61A,215
  • BCV26E327 vs BCV49TA
  • BCV26E327 vs BCV49H6327XTSA1
  • BCV26E327 vs BCV49E6327HTSA1
  • BCV26E327 vs BCV49,135
  • BCV26E327 vs BCV49,115
  • BCV26E327 vs BCV48TA
  • BCV26E327 vs BCV48H6327XTSA1
  • BCV26E327 vs BCV48E6327HTSA1
  • BCV26E327 vs BCV48,115
  • BCV26E327 vs BCV47TC
  • BCV26E327 vs BCV47TA
  • BCV26E327 vs BCV47QTC
  • BCV26E327 vs BCV47QTA
  • BCV26E327 vs BCV47E6433HTMA1
  • BCV26E327 vs BCV47E6393HTSA1
  • BCV26E327 vs BCV47E6327HTSA1
  • BCV26E327 vs BCV47-TP
  • BCV26E327 vs BCV47,235
  • BCV26E327 vs BCV47,215
  • BCV26E327 vs BCV46TC
  • BCV26E327 vs BCV46TA
  • BCV26E327 vs BCV46QTA
  • BCV26E327 vs BCV46E6327HTSA1
  • BCV26E327 vs BCV46,215
  • BCV26E327 vs BCV29TA
  • BCV26E327 vs BCV29H6327XTSA1
  • BCV26E327 vs BCV29E6327HTSA1
  • BCV26E327 vs BCV29,115
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Gabriel Dupont
    France
    5 stars
    2026-03-17 05:43
    Very neat parcel-conform to the description-very good.
    Ramón Soto
    Spain
    5 stars
    2026-03-17 05:39
    Falta try But seems they are well.
    Matthew King
    Canada
    5 stars
    2026-03-16 10:49
    Reached the destination in 15 days. As described. RECOMMENDED!
    James Smith
    United Kingdom
    5 stars
    2026-03-16 04:38
    19 Days from order to delivery. Items as per the description.
    Anouk de Wit
    Netherlands
    5 stars
    2026-03-15 14:17
    I'm very satisfied. Triac,s are orinal really from NXP factory. This is very good seller. Fast delivery
    Mindaugas Arvydas
    Lithuania
    5 stars
    2026-03-13 23:56
    5 star seller