S3MH
S3MH
Active
Description:  DIODE GEN PURP 1KV 3A DO214AB
Manufacturer:  Taiwan Semiconductor
Datasheet:   S3MH Datasheet
History Price: $0.16675
In Stock: 40000
S3MH Specification
Specification
Part No
S3MH
Category
Diodes - Rectifiers - Single
Manufacturer
Taiwan Semiconductor
Series
Automotive, AEC-Q101
Packaging
Tape & Reel (TR)
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 1000 V
Capacitance @ Vr, F
60pF @ 4V, 1MHz
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
DO-214AB (SMC)
Operating Temperature - Junction
-55 ℃ ~ 150 ℃
S3MH Related Parts
S3M
S3M
onsemi
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
SMC Diode Solutions
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M M6G
S3M M6G
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M R7G
S3M R7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M V7G
S3M V7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M-13
S3M-13
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-13-F
S3M-13-F
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-AQ
S3M-AQ
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AQ-CT
S3M-AQ-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AU_R1_000A1
S3M-AU_R1_000A1
Panjit International
DIODE GEN PURP 1KV 3A SMC
S3M-CT
S3M-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3MH Compare Parts
  • S3MH vs S3MSMB-CT
  • S3MH vs S3MSMB
  • S3MH vs S3MHR7G
  • S3MH vs S3MHM6G
  • S3MH vs S3MHE3_A/I
  • S3MH vs S3MHE3_A/H
  • S3MH vs S3MHE3/9AT
  • S3MH vs S3MHE3/57T
  • S3MH vs S3MBQ-13-F
  • S3MH vs S3MBHR5G
  • S3MH vs S3MBH
  • S3MH vs S3MB-TP
  • S3MH vs S3MB-13-F
  • S3MH vs S3MB-13
  • S3MH vs S3MB R5G
  • S3MH vs S3MB
  • S3MH vs S3MB
  • S3MH vs S3MB
  • S3MH vs S3MA_R1_00001
  • S3MH vs S3M-TP
  • S3MH vs S3M-M3/9AT
  • S3MH vs S3M-M3/57T
  • S3MH vs S3M-E3/9AT
  • S3MH vs S3M-E3/57T
  • S3MH vs S3M-CT
  • S3MH vs S3M-AU_R1_000A1
  • S3MH vs S3M-AQ-CT
  • S3MH vs S3M-AQ
  • S3MH vs S3M-13-F
  • S3MH vs S3M-13
  • S3MH vs S3M V7G
  • S3MH vs S3M R7G
  • S3MH vs S3M M6G
  • S3MH vs S3M
  • S3MH vs S3M
  • S3MH vs S3M
  • S3MH vs S3M_HF
  • S3MH vs S3MSMB
  • S3MH vs S3MC-HF
  • S3MH vs S3MB_HF
  • Customer Reviews
    4.95 out of 5.00 stars from 56 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.