S3M-CT
S3M-CT
Active
Description:  DIODE GEN PURP 1KV 3A SMC
Manufacturer:  Diotec Semiconductor
Datasheet:   S3M-CT Datasheet
History Price: $0.28967
In Stock: 12800
S3M-CT Specification
Specification
Part No
S3M-CT
Category
Diodes - Rectifiers - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Diode Type
Standard
Voltage - DC Reverse (Vr) (Max)
1000 V
Current - Average Rectified (Io)
3A
Voltage - Forward (Vf) (Max) @ If
1.15 V @ 3 A
Speed
Standard Recovery >500ns, >200mA (Io)
Reverse Recovery Time (trr)
1.5 μs
Current - Reverse Leakage @ Vr
10 μA @ 1 V
Capacitance @ Vr, F
-
Mounting Type
Surface Mount
Package / Case
DO-214AB, SMC
Supplier Device Package
SMC (DO-214AB)
Operating Temperature - Junction
-50 ℃ ~ 150 ℃
S3M-CT PDF Datasheet
S3M-CT Related Parts
S3M
S3M
onsemi
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
SMC Diode Solutions
DIODE GEN PURP 1KV 3A SMC
S3M
S3M
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M M6G
S3M M6G
Taiwan Semiconductor
DIODE GEN PURP 3A DO214AB
S3M R7G
S3M R7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M V7G
S3M V7G
Taiwan Semiconductor
DIODE GEN PURP 1KV 3A DO214AB
S3M-13
S3M-13
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-13-F
S3M-13-F
Diodes Inc
DIODE GEN PURP 1KV 3A SMC
S3M-AQ
S3M-AQ
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AQ-CT
S3M-AQ-CT
Diotec Semiconductor
DIODE GEN PURP 1KV 3A SMC
S3M-AU_R1_000A1
S3M-AU_R1_000A1
Panjit International
DIODE GEN PURP 1KV 3A SMC
S3M-E3/57T
S3M-E3/57T
Vishay
DIODE GEN PURP 1KV 3A DO214AB
S3M-CT Compare Parts
  • S3M-CT vs S3MSMB-CT
  • S3M-CT vs S3MSMB
  • S3M-CT vs S3MHR7G
  • S3M-CT vs S3MHM6G
  • S3M-CT vs S3MHE3_A/I
  • S3M-CT vs S3MHE3_A/H
  • S3M-CT vs S3MHE3/9AT
  • S3M-CT vs S3MHE3/57T
  • S3M-CT vs S3MBQ-13-F
  • S3M-CT vs S3MBHR5G
  • S3M-CT vs S3MBH
  • S3M-CT vs S3MB-TP
  • S3M-CT vs S3MB-13-F
  • S3M-CT vs S3MB-13
  • S3M-CT vs S3MB R5G
  • S3M-CT vs S3MB
  • S3M-CT vs S3MB
  • S3M-CT vs S3MB
  • S3M-CT vs S3MA_R1_00001
  • S3M-CT vs S3M-TP
  • S3M-CT vs S3M-M3/9AT
  • S3M-CT vs S3M-M3/57T
  • S3M-CT vs S3M-E3/9AT
  • S3M-CT vs S3M-E3/57T
  • S3M-CT vs S3M-AU_R1_000A1
  • S3M-CT vs S3M-AQ-CT
  • S3M-CT vs S3M-AQ
  • S3M-CT vs S3M-13-F
  • S3M-CT vs S3M-13
  • S3M-CT vs S3M V7G
  • S3M-CT vs S3M R7G
  • S3M-CT vs S3M M6G
  • S3M-CT vs S3M
  • S3M-CT vs S3M
  • S3M-CT vs S3M
  • S3M-CT vs S3M_HF
  • S3M-CT vs S3MSMB
  • S3M-CT vs S3MH
  • S3M-CT vs S3MC-HF
  • S3M-CT vs S3MB_HF
  • Customer Reviews
    4.95 out of 5.00 stars from 84 customer reviews from all over the world
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads
    Alana
    Brazil
    5 stars
    2026-03-22 01:04
    The product arrived as the announcement. Great quality.
    Yago Silva
    Brazil
    5 stars
    2026-03-22 01:01
    Original Texas Instruments Recommend the seller product great quality.
    Louis Giraud
    France
    5 stars
    2026-03-21 22:54
    Impeccable good product. Good seller
    Jagoda Wysocka
    Poland
    5 stars
    2026-03-21 20:36
    Goods in accordance with the order, very fast delivery. I recommend the seller.
    Zachary Ross
    United States
    5 stars
    2026-03-21 19:25
    If the order arrives, it is also the right type.