3EZ10
3EZ10
Active
Description:  ZENERDIODE,DO-15,10V,3W,5%
Manufacturer:  Diotec Semiconductor
Datasheet:   3EZ10 Datasheet
History Price: $0.42800
In Stock: 2400
3EZ10 Specification
Specification
Part No
3EZ10
Category
Diodes - Zener - Single
Manufacturer
Diotec Semiconductor
Series
-
Packaging
Strip
Status
Active
Environmental Compliance
Lead Free
Radiation Hardening
No
REACH SVHC
No SVHC
RoHS
Compliant
HS Code
-
Technical Parameter
Voltage - Zener (Nom) (Vz)
10 V
Tolerance
?%
Power - Max
3 W
Impedance (Max) (Zzt)
2 Ohms
Current - Reverse Leakage @ Vr
1 μA @ 5 V
Voltage - Forward (Vf) (Max) @ If
-
Operating Temperature
-50 ℃ ~ 150 ℃ (TJ)
Mounting Type
Through Hole
Package / Case
DO-204AC, DO-15, Axial
Supplier Device Package
DO15/DO204AC
3EZ10 PDF Datasheet
3EZ10 Related Parts
3EZ1
3EZ1
Diotec Semiconductor
ZENERDIODE, DO-15, 0.71V~0.77V,
3EZ100
3EZ100
Diotec Semiconductor
DIODE ZENER 100V 3W DO15
3EZ100
3EZ100
Diotec Semiconductor
ZENERDIODE,DO-15,100V,3W,5%
3EZ100D/TR12
3EZ100D/TR12
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ100D/TR8
3EZ100D/TR8
Microsemi Corporation
DIODE ZENER 100V 2W DO204AL
3EZ100D10/TR12
3EZ100D10/TR12
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ100D10/TR8
3EZ100D10/TR8
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ100D10E3/TR12
3EZ100D10E3/TR12
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ100D10E3/TR8
3EZ100D10E3/TR8
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ100D2/TR12
3EZ100D2/TR12
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ100D2/TR8
3EZ100D2/TR8
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ100D2E3/TR12
3EZ100D2E3/TR12
Microsemi Corporation
DIODE ZENER 100V 3W DO204AL
3EZ10 Compare Parts
  • 3EZ10 vs 3EZ91DE3/TR12
  • 3EZ10 vs 3EZ91D5E3/TR8
  • 3EZ10 vs 3EZ91D5E3/TR12
  • 3EZ10 vs 3EZ91D5/TR8
  • 3EZ10 vs 3EZ91D5/TR12
  • 3EZ10 vs 3EZ91D2E3/TR8
  • 3EZ10 vs 3EZ91D2E3/TR12
  • 3EZ10 vs 3EZ91D2/TR8
  • 3EZ10 vs 3EZ91D2/TR12
  • 3EZ10 vs 3EZ91D10E3/TR8
  • 3EZ10 vs 3EZ91D10E3/TR12
  • 3EZ10 vs 3EZ91D10/TR8
  • 3EZ10 vs 3EZ91D10/TR12
  • 3EZ10 vs 3EZ91D/TR8
  • 3EZ10 vs 3EZ91D/TR12
  • 3EZ10 vs 3EZ91
  • 3EZ10 vs 3EZ91
  • 3EZ10 vs 3EZ9.1_R2_00001
  • 3EZ10 vs 3EZ9.1DE3/TR8
  • 3EZ10 vs 3EZ9.1DE3/TR12
  • 3EZ10 vs 3EZ9.1D5E3/TR8
  • 3EZ10 vs 3EZ9.1D5E3/TR12
  • 3EZ10 vs 3EZ9.1D5/TR8
  • 3EZ10 vs 3EZ9.1D5/TR12
  • 3EZ10 vs 3EZ9.1D2E3/TR8
  • 3EZ10 vs 3EZ9.1D2E3/TR12
  • 3EZ10 vs 3EZ9.1D2/TR8
  • 3EZ10 vs 3EZ9.1D2/TR12
  • 3EZ10 vs 3EZ9.1D10E3/TR8
  • 3EZ10 vs 3EZ9.1D10E3/TR12
  • 3EZ10 vs 3EZ9.1D10/TR8
  • 3EZ10 vs 3EZ9.1D10/TR12
  • 3EZ10 vs 3EZ9.1D/TR8
  • 3EZ10 vs 3EZ9.1D/TR12
  • 3EZ10 vs 3EZ9.1
  • 3EZ10 vs 3EZ9.1
  • 3EZ10 vs 3EZ82DE3/TR8
  • 3EZ10 vs 3EZ82DE3/TR12
  • 3EZ10 vs 3EZ82D5E3/TR8
  • 3EZ10 vs 3EZ82D5E3/TR12
  • Customer Reviews
    4.95 out of 5.00 stars from 80 customer reviews from all over the world
    Ulysses Santos Almeida
    Brazil
    5 stars
    2026-03-22 23:32
    All very well. The purchase arrived quickly. Great supplier.
    Christine Henderson
    United States
    5 stars
    2026-03-22 20:43
    Rds(on) is according to datasheets
    Darius Kęstutis
    Lithuania
    5 stars
    2026-03-22 18:19
    everything working, very fast shipping
    Susanne Bauer
    Germany
    5 stars
    2026-03-22 15:59
    Everything was fine. I would buy aigen in this shop.
    Nicolás Javier
    Spain
    5 stars
    2026-03-22 14:46
    Installed on an APC Back UPS 950 UPS and works well.
    Alejandra León
    Spain
    5 stars
    2026-03-22 14:19
    Excellent product and seller. It's arrived in 6 days and. Very happy. 5 starheads